EN
  • EN
  • DE

78P2352-IEL/F

Part No 78P2352-IEL/F
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC LIU SDH SONET 2CH 128-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Line Interface Unit (LIU)
Number of Circuits 2
Supply Voltage - Operating 3.15 V to 3.45 V
Operating Supply Current 325mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 128-LQFP (14x14)
Win Source Part Number 128947-78P2352-IEL/F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 78P2352-IEL/F CAD Model

Description

The Maxim Integrated Product 78P2352-IEL/F is a high-performance, dual-channel transceiver module designed for telecom and datacom applications. This advanced transceiver is part of Maxim's comprehensive line of networking solutions, which are renowned for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Dual-Channel Interface: The 78P2352-IEL/F is equipped with two independent transmit and receive channels, providing flexibility and increased data throughput for complex communication systems.
  • High-Speed Operation: This transceiver is capable of operating at high data rates, making it suitable for applications requiring fast data transmission and low latency.
  • Low Power Consumption: Designed with energy efficiency in mind, the 78P2352-IEL/F minimizes power usage, making it an eco-friendly choice for power-sensitive designs.
  • Robust Signal Integrity: Maxim Integrated's commitment to quality ensures that this transceiver maintains signal integrity even under challenging conditions, ensuring reliable data transmission.
  • Compact Form Factor: The small footprint of the 78P2352-IEL/F allows for easy integration into existing systems without the need for significant redesign or additional space.
  • Industrial Temperature Range: It operates effectively across a wide temperature range, making it suitable for deployment in various environments.

Applications

The 78P2352-IEL/F is ideal for a variety of applications, including but not limited to:

  • High-speed network equipment such as routers, switches, and multiplexers
  • Data center infrastructure
  • Telecommunication systems
  • Backplane interconnects
  • Storage area networks (SAN)

Technical Specifications

Please refer to the official Maxim Integrated datasheet for the 78P2352-IEL/F for detailed technical specifications, pin configurations, and application notes to ensure compatibility and optimal performance in your specific use case.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9896 $59.9688
8+ $16.4022 $131.2176
11+ $15.8893 $174.7823
16+ $15.3765 $246.0240
20+ $14.8637 $297.2740
27+ $13.3264 $359.8128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess