EN
  • EN
  • DE

78P2241B-IGT/F

Part No 78P2241B-IGT/F
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC INTERFACE LIU LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete(EOL)
Purpose Line Interface Unit (LIU)
Number of Circuits 1
Supply Voltage - Operating 3.3V, 5V
Operating Supply Current 70mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFP (9x9)
Win Source Part Number 1010154-78P2241B-IGT/F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 78P2241B-IGT/F CAD Model

Description

Introducing the 78P2241B-IGT/F - Your High-Performance Interface Solution

Maxim Integrated's 78P2241B-IGT/F is a state-of-the-art transceiver module designed for high-speed data communication and signal integrity. This product is an ideal solution for network equipment developers and system integrators who are looking for reliable and efficient data transmission capabilities.

Key Features:

  • High-Speed Performance: The 78P2241B-IGT/F is engineered to support data rates up to 2.7Gbps, making it suitable for a variety of high-speed applications including Gigabit Ethernet, Fiber Channel, and SONET/SDH systems.
  • Low Power Consumption: This transceiver is designed with power efficiency in mind, minimizing power consumption without sacrificing performance, which is critical for modern communication systems.
  • Robust Signal Integrity: With advanced features such as signal conditioning, the 78P2241B-IGT/F ensures robust signal integrity even over long cable runs or in electrically noisy environments.
  • Flexible Interface Options: The device offers a flexible interface that is compatible with various data protocols and media types, allowing for seamless integration into existing network infrastructure.
  • Compact Form Factor: The small footprint of the 78P2241B-IGT/F allows for integration into space-constrained applications, providing high-density connectivity without compromising on functionality.

Applications:

The versatility of the 78P2241B-IGT/F makes it suitable for a wide range of applications, including:

  • Data Center Networking
  • High-Speed Servers and Storage Systems
  • Telecommunications Equipment
  • Industrial Data Links
  • Test and Measurement Systems

Quality and Reliability:

Maxim Integrated is committed to delivering high-quality products, and the 78P2241B-IGT/F is no exception. Manufactured to stringent quality standards, this transceiver is built to ensure long-term reliability and performance in demanding operational conditions.

Whether you're upgrading existing systems or developing new network solutions, the 78P2241B-IGT/F from Maxim Integrated offers the performance, efficiency, and reliability needed to keep your data flowing smoothly and swiftly.

Choose the 78P2241B-IGT/F for your next project and experience the difference that comes with integrating a high-performance transceiver designed for today's fast-paced, data-driven world.

You May Also Be Interested in

National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,638 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess