EN
  • EN
  • DE

78M6613-IMR/F/PD2

Part No 78M6613-IMR/F/PD2
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Energy Metering
Manufacturer Maxim Integrated
Win Source Part Number 165898-78M6613-IMR/F/PD2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 78M6613-IMR/F/PD2 CAD Model

Description

Maxim Integrated 78M6613-IMR/F/PD2 Energy Measurement Processor

The Maxim Integrated 78M6613-IMR/F/PD2 is a highly integrated, single-phase, fully self-contained energy measurement processor that is optimized for power monitoring applications. It is a part of Maxim's portfolio of advanced metering solutions designed to provide accurate energy consumption data with minimal external components required.

This energy measurement processor is built with a powerful 22-bit delta-sigma ADC, a 32-bit compute engine, and a flexible energy measurement front-end, making it an ideal choice for a wide range of applications, including smart plugs, appliances, and other consumer electronics where precise energy monitoring is essential.

The 78M6613-IMR/F/PD2 comes with an embedded real-time clock (RTC) and 4KB of non-volatile memory (EEPROM), which allows for the storage of critical data without the need for an external memory component. It also features an on-chip temperature sensor to ensure reliable operation across a wide temperature range.

One of the key features of this processor is its ability to perform autonomous power and energy calculations, which greatly simplifies the design process and reduces the load on the system's host processor. The device supports a variety of communication interfaces, including UART, SPI, and I²C, enabling seamless integration with other system components.

The 78M6613-IMR/F/PD2 is designed with Maxim's patented Single Converter Technology® with a 0.1% measurement accuracy over a 2000:1 dynamic range. This technology ensures that the device can handle a wide range of current inputs while maintaining precise energy measurement.

The device is available in a compact 24-pin QFN package, which allows for a space-saving footprint on the PCB. Furthermore, the 78M6613-IMR/F/PD2 is equipped with firmware that is programmable through the Maxim Integrated support ecosystem, thus providing a high level of customization to meet specific application requirements.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 941 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess