EN
  • EN
  • DE

TAJC106K016R

Part No TAJC106K016R
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description Standard Tantalum
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Win Source Part Number 1263995-TAJC106K016R
Manufacturer Homepage www.avx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAJC106K016R CAD Model

Description

The TAJC106K016R is a tantalum capacitor from AVX Corporation, designed for general-purpose applications requiring stable capacitance and reliable performance. It is a surface-mount device, making it suitable for automated assembly processes.

Applications:

  • Bypass Capacitors: Used as bypass capacitors to filter noise and stabilize voltage in electronic circuits.
  • Decoupling Capacitors: Provides decoupling for integrated circuits, reducing noise and improving performance.
  • Timing Circuits: Employed in timing circuits for applications such as oscillators and timers.
  • Filtering Applications: Used in filtering circuits to attenuate unwanted frequencies.
  • Power Supply Filtering: Helps filter and stabilize power supplies in various electronic devices.

Features:

  • Tantalum Capacitor: Offers stable capacitance and low equivalent series resistance (ESR).
  • Surface Mount Device (SMD): Designed for surface-mount assembly, allowing for automated placement and soldering.
  • Compact Size: Small physical dimensions for space-constrained applications.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental safety.
  • Polarized Capacitor: Requires correct polarity connection in the circuit.

Benefits:

  • Stable Capacitance: Maintains consistent capacitance over a wide range of temperatures and frequencies.
  • Reliable Performance: Provides reliable operation in various electronic circuits.
  • Efficient Noise Filtering: Effectively filters noise and stabilizes voltage in power supplies and signal lines.
  • Compact Design: Allows for high-density circuit designs due to its small size.

Additional Details:

The TAJC106K016R has a capacitance of 10µF (microfarads) and a voltage rating of 16V (volts). The tolerance on the capacitance is typically ±10%. The operating temperature range is typically -55°C to +125°C. The case size is typically EIA standard size C. Proper handling and soldering techniques are necessary to prevent damage to the capacitor. It's crucial to adhere to the manufacturer's specifications for proper operation.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.1076 $58.1040
1,310+ $0.0882 $115.5420
2,025+ $0.0856 $173.3400
2,790+ $0.0829 $231.2910
3,610+ $0.0801 $289.1610
4,835+ $0.0718 $347.1530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess