EN
  • EN
  • DE

78M6612IMR/F/PD3

Part No 78M6612IMR/F/PD3
Manufacturer Maxim Integrated
Catalog OEM Parts (0 - 9)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971486-78M6612IMR/F/PD3
Categories OEM Parts(0-9)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 78M6612IMR/F/PD3 CAD Model

Description

Product Overview: 78M6612IMR/F/PD3

The 78M6612IMR/F/PD3 is a highly integrated, programmable power measurement and monitoring chip from Maxim Integrated, designed to meet the needs of modern energy management systems. This advanced IC is ideal for applications requiring precise electricity consumption monitoring, such as smart power strips, appliances, and various types of power distribution units.

Key Features

  • Integrated Measurement: The chip contains a 22-bit delta-sigma ADC, a 32-bit compute engine (CE), and a flexible energy measurement front-end, making it capable of providing highly accurate energy data.
  • On-Chip Calibration: It features on-chip, single-point calibration which allows for easy system-level calibration, reducing production costs and time.
  • Programmable Event Engine: The 78M6612IMR/F/PD3 can be programmed to detect various power quality events, such as over/under voltage, frequency variations, and power factor anomalies.
  • Embedded Firmware: Preloaded firmware simplifies the implementation process and helps in reducing the time to market for end products.
  • Communication Flexibility: It supports UART/SPI communication interfaces for easy integration with microcontrollers and other digital systems.
  • Compact Form Factor: The IC comes in a compact 24-pin QFN package, which is suitable for space-constrained applications.

Applications

The 78M6612IMR/F/PD3 is versatile and can be used in a wide range of applications, including:

  • Smart Power Strips
  • Home and Industrial Energy Monitors
  • Smart Appliances
  • Power Distribution Units
  • Renewable Energy Systems

Conclusion

In summary, the 78M6612IMR/F/PD3 from Maxim Integrated is a sophisticated power measurement solution that provides high accuracy, ease of integration, and a rich set of features. Its ability to monitor and analyze power consumption in real-time makes it a valuable component for any energy-conscious system or device.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess