EN
  • EN
  • DE

73S8024RN-ILR/F

Part No 73S8024RN-ILR/F
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC SMART CARD INTERFACE 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Set-Top Boxes
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 28-SO
Mounting Surface Mount
Win Source Part Number 038510-73S8024RN-ILR/F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 73S8024RN-ILR/F CAD Model

Description

The Maxim Integrated 73S8024RN-ILR/F is a state-of-the-art smart card interface chip designed to provide a reliable and secure connection between smart cards and host devices. This advanced interface IC is engineered to comply with the latest standards for smart card interfaces, ensuring compatibility with a wide range of applications in the telecommunications, banking, and secure access sectors.

Key Features

  • ISO 7816 and EMV Compliant: The 73S8024RN-ILR/F meets the rigorous requirements of ISO 7816 and EMV (Europay, MasterCard, and Visa) standards, making it suitable for financial transactions and other security-sensitive operations.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power draw, which is critical for battery-powered applications such as handheld terminals.
  • Integrated Protection Circuits: The inclusion of robust protection circuits guards against electrical hazards such as short-circuits, overcurrent, and overvoltage, ensuring the longevity and reliability of the interface.
  • Flexible Supply Voltage: The IC supports a wide range of supply voltages from 2.7V to 5.5V, accommodating various system design requirements.
  • Software Controlled: The device features a software-controlled interface, allowing for easy integration and programmability to suit specific application needs.
  • Small Footprint: The 73S8024RN-ILR/F comes in a compact 28-pin TSSOP package, making it ideal for space-constrained designs.

Applications

The 73S8024RN-ILR/F is versatile in its applications and can be used in a variety of devices where smart card interfacing is required. It is particularly well-suited for:

  • Point of Sale (POS) Terminals
  • ATMs
  • Identification and Access Control Systems
  • Portable Electronic Devices
  • Healthcare Systems

With its robust feature set and compliance with international standards, the Maxim Integrated 73S8024RN-ILR/F smart card interface IC is an excellent choice for designers looking to incorporate secure and reliable smart card functionality into their products.

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess