EN
  • EN
  • DE

73S8024RN-DB

Part No 73S8024RN-DB
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEMO 73S8024RN 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose Interface, Smart Card
Utilized IC / Part 73S8024RN
Supplied Contents Board(s)
Win Source Part Number 764761-73S8024RN-DB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 73S8024RN-DB CAD Model

Description

Maxim Integrated Product: 73S8024RN-DB

The 73S8024RN-DB from Maxim Integrated is a robust, feature-rich smart card interface device designed to facilitate secure transactions in a variety of applications. This integrated circuit is part of Maxim's extensive range of products that provide solutions for power management, analog, and mixed-signal applications. The 73S8024RN-DB is specifically tailored for smart card readers in banking and security systems, offering a reliable interface between the card and the reader.

The device is built to support a wide range of smart card standards, including ISO7816 and EMV (Europay, MasterCard, and Visa), ensuring compatibility with most smart card applications. Its versatility is further enhanced by its ability to operate with 3V and 5V cards, making it suitable for a broad spectrum of smart card technologies.

Safety and security are paramount in smart card operations, and the 73S8024RN-DB incorporates several protective features. It includes short-circuit and thermal protection, as well as current-limiting capabilities, ensuring the protection of both the card and the reader in adverse conditions. Additionally, the device has an automatic shutdown feature that triggers in the event of an abnormal condition, preventing damage to the system.

The 73S8024RN-DB is designed with low power consumption in mind, making it an energy-efficient choice for battery-powered devices. Its small form factor is ideal for compact system designs, and it is available in different package options to suit various assembly requirements.

For developers and system integrators, Maxim Integrated provides the 73S8024RN-DB along with comprehensive support, including detailed datasheets, application notes, and design guides. This ensures a smooth integration process and helps to reduce time-to-market for products incorporating this smart card interface.

In summary, the 73S8024RN-DB is a highly reliable and secure smart card interface chip that offers compatibility with major card standards, robust protection features, and low power operation, making it an excellent choice for your next secure transaction system design.

You May Also Be Interested in

Wurth Electronics Inc
LEDS
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess