EN
  • EN
  • DE

73S8023C-IMR/F

Part No 73S8023C-IMR/F
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32QFN / Set-Top Boxes Interface 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications Set-Top Boxes
Voltage - Supply 2.7V ~ 3.6V
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Type Surface Mount
Base Product Number 73S8023
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857142-73S8023C-IMR/F
Ultra Librarian 3D Model Ultra Librarian 73S8023C-IMR/F CAD Model

Description

Maxim Integrated Product Overview: 73S8023C-IMR/F

The 73S8023C-IMR/F is a cutting-edge, integrated power-management IC designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance chip is specifically tailored to meet the rigorous demands of smart card applications, providing a robust and secure solution for power supply and signal-level interface needs.

Key Features

  • Smart Card Interface: The 73S8023C-IMR/F is designed to interface with ISO 7816-3 smart cards, ensuring compatibility with a wide range of applications including banking, telecommunications, and secure access systems.
  • Integrated Power Control: With its built-in power control circuits, this IC provides regulated power supply to the smart card, along with protection features such as current limiting, short-circuit protection, and supply voltage supervision.
  • High Reliability: Maxim Integrated's commitment to quality means that the 73S8023C-IMR/F is built to withstand the rigors of daily use in various environments, maintaining performance over a wide temperature range.
  • Low Power Consumption: Designed for efficiency, the IC operates with low power consumption, making it ideal for portable and battery-powered devices.
  • Easy Integration: The small form factor and surface-mount package of the 73S8023C-IMR/F allow for easy integration into system designs without requiring significant board space.

Applications

The versatility of the 73S8023C-IMR/F makes it suitable for a variety of applications, including:

  • Point of Sale (POS) Terminals
  • Set-Top Boxes
  • Security Systems
  • Personal Identification
  • Electronic Voting Machines

Technical Specifications

The 73S8023C-IMR/F operates over a supply voltage range of 2.7V to 5.5V, and it comes in a compact 28-pin QFN package. It features multiple power-saving modes and an I²C interface for communication with microcontrollers or processors, providing a flexible and scalable solution for smart card reader designs.

For designers and engineers looking for a reliable smart card interface solution, the 73S8023C-IMR/F from Maxim Integrated offers a perfect blend of performance, power efficiency, and ease of use.

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess