EN
  • EN
  • DE

73S8014R-ILR/F

Part No 73S8014R-ILR/F
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC SMART CARD 7816 EMV 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Applications Set-Top Boxes
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 20-SO
Mounting Surface Mount
Win Source Part Number 126037-73S8014R-ILR/F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 73S8014R-ILR/F CAD Model

Description

The 73S8014R-ILR/F is a robust, feature-rich integrated circuit from Maxim Integrated, designed to provide a complete solution for smart card interfaces. This advanced IC is tailored to meet the stringent requirements of the smart card industry, ensuring secure and reliable communication between smart cards and host devices. It is particularly suitable for applications in point-of-sale terminals, set-top boxes, and other systems that require smart card authentication or secure data transactions.

Key Features

  • High Integration: The 73S8014R-ILR/F integrates power control logic, a step-down converter, and multiple protection features, minimizing the need for external components and simplifying the design process for engineers.
  • Versatile Power Supply: This IC supports a wide range of supply voltages, from 2.7V to 5.5V, making it adaptable to various system power requirements.
  • Advanced Protection: Built-in features such as short-circuit and thermal protection, along with adjustable current limiting, safeguard the smart card and the host device from potential damages.
  • ISO 7816 Compliance: The 73S8014R-ILR/F is fully compliant with ISO 7816 specifications, ensuring interoperability with smart cards that adhere to this international standard.
  • Low Power Consumption: Maxim Integrated's expertise in power management is evident in this IC's low power operation, which is crucial for battery-powered devices.

Applications

The flexibility and robustness of the 73S8014R-ILR/F make it an ideal choice for a wide range of applications including:

  • Point-of-Sale (POS) Terminals
  • Set-Top Boxes
  • Security Systems
  • Identification Systems
  • Banking and Financial Systems

Technical Specifications

The 73S8014R-ILR/F comes in a compact package and features a host of technical specifications that make it a top choice for designers looking to integrate smart card functionality into their systems. With its high level of integration and protection features, it stands out as a reliable and efficient solution for smart card interfacing.

Ordering Information

To order the 73S8014R-ILR/F or to obtain more information about pricing and availability, please contact Maxim Integrated's sales department or visit their official website. Ensure that you refer to the correct product code when placing an order to avoid any confusion.

You May Also Be Interested in

NXP / Nexperia
Interface
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2479 $58.4622
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4983 $232.3419
120+ $2.4151 $289.8120
160+ $2.1656 $346.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess