EN
  • EN
  • DE

73S8010R-IM/F

Part No 73S8010R-IM/F
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Low Cost Smart Card Interface | IC SMART CARD INTERFACE 32-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Part Status Last Time Buy
Applications Set-Top Boxes
Interface I2C
Supply Voltage (V) 2.7V ~ 5.5V
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Style SMD
Family Part Number 73S8010
Manufacturer Pack Quantity 490
MSL Level 1 (Unlimited)
Win Source Part Number 1129759-73S8010R-IM/F
Manufacturer Homepage www.teridian.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 73S8010R-IM/F CAD Model

Description

Maxim Integrated 73S8010R-IM/F Smart Card Interface IC

The Maxim Integrated 73S8010R-IM/F is a highly integrated smart card interface IC designed to provide a reliable and efficient connection between a smart card reader and a host system. This advanced interface chip is suitable for a variety of applications, including banking terminals, pay television systems, identification systems, and mobile communication devices.

The 73S8010R-IM/F offers a robust set of features that ensure compatibility with ISO 7816, EMV, and GSM 11.11 specifications. It supports both 3V and 5V smart cards, making it versatile for use with a wide range of card technologies. The IC is also capable of automatic card activation and deactivation sequences, simplifying the design of card reader systems.

One of the key benefits of the 73S8010R-IM/F is its built-in level shifter, which allows for direct connection to the host microcontroller without the need for additional external components. This feature significantly reduces the overall system cost and board space. Additionally, the chip includes short-circuit and thermal protection, enhancing the safety and durability of the end product.

For developers looking to implement advanced security features, the 73S8010R-IM/F supports hardware-based card detection and offers an auxiliary I/O pin that can be used for additional card-present indication or for controlling an external power supply. The IC also features an automatic ISO 7816-3 activation sequence, with programmable activation timing to accommodate a variety of card specifications.

The 73S8010R-IM/F comes in a compact 28-pin SSOP package, making it easy to integrate into space-constrained designs. Its industrial temperature range ensures reliable operation under extreme conditions, which is crucial for outdoor or harsh-environment applications.

Overall, the Maxim Integrated 73S8010R-IM/F smart card interface IC offers a comprehensive solution for developers looking to integrate smart card technology into their products. With its extensive feature set and ease of use, it stands out as a top choice for creating sophisticated and secure smart card reader systems.

You May Also Be Interested in

HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess