EN
  • EN
  • DE

73S1215F-44MR/F/PC

Part No 73S1215F-44MR/F/PC
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 80515
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 9
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-QFN (7x7)
Win Source Part Number 164440-73S1215F-44MR/F/PC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 73S1215F-44MR/F/PC CAD Model

Description

Maxim Integrated 73S1215F-44MR/F/PC Product Overview

The Maxim Integrated 73S1215F-44MR/F/PC is a highly integrated, feature-rich smart card interface IC designed to provide a secure and efficient solution for smart card reader applications. This advanced chip is engineered to cater to a broad range of applications including point-of-sale terminals, security systems, identification, and access control devices.

Key Features

  • Multiple Interface Support: The 73S1215F-44MR/F/PC supports both ISO 7816 and EMV (Europay, MasterCard, and Visa) standards, ensuring compatibility with a wide variety of smart cards.
  • Integrated Power Management: This IC comes with an integrated power supply unit capable of providing a stable and regulated voltage to the smart card, enhancing the reliability of card communication.
  • Flexible Communication: With its UART (Universal Asynchronous Receiver/Transmitter) interface, it allows for seamless integration with microcontrollers and processors for smooth data exchange.
  • High Security: The device is designed with security in mind, featuring mechanisms to prevent tampering and unauthorized access, making it an ideal choice for sensitive applications.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in the low-power operation of the 73S1215F-44MR/F/PC, which is crucial for portable and battery-operated devices.

Technical Specifications

  • Supply Voltage: The IC operates over a wide range of supply voltages, accommodating various system designs.
  • Operating Temperature: It is built to perform reliably in diverse environmental conditions with a broad operating temperature range.
  • Package: The 73S1215F-44MR/F/PC is offered in a compact package, making it suitable for space-constrained applications.
  • Quality and Reliability: As with all Maxim Integrated products, this IC is manufactured to high-quality standards, ensuring long-term reliability for critical applications.

Applications

The versatility of the 73S1215F-44MR/F/PC makes it an excellent choice for developers looking to implement smart card solutions in various sectors. Whether it's for payment systems, secure access, or personal identification, this IC provides a solid foundation for secure and efficient smart card interactions.

In summary, the Maxim Integrated 73S1215F-44MR/F/PC smart card interface IC stands out with its robust feature set, security provisions, and ease of integration, making it a top choice for designers and engineers in the smart card industry.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0753 $60.7530
24+ $4.9850 $119.6400
36+ $4.8291 $173.8476
50+ $4.6731 $233.6550
64+ $4.5172 $289.1008
86+ $4.0506 $348.3516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess