EN
  • EN
  • DE

73M1866B-IM/F

Part No 73M1866B-IM/F
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC MICRODAA PCM HWY 42QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MicroDAA
Packaging Tube
Part Status Obsolete(EOL)
Function Data Access Arrangement (DAA)
Interface PCM, Serial, SPI
Number of Circuits 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 42-VFQFN Exposed Pad
Manufacturer Package 42-QFN (8x8)
Includes PCM Highway
Win Source Part Number 764746-73M1866B-IM/F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 73M1866B-IM/F CAD Model

Description

The Maxim Integrated 73M1866B-IM/F is a highly integrated, single-chip telephony modem designed to provide a cost-effective solution for a wide range of data communication applications. This modem chip is ideal for embedded systems, point-of-sale terminals, security systems, and any other application that requires reliable dial-up data transfer.

The 73M1866B-IM/F incorporates a range of features that make it a versatile and efficient choice for designers and engineers. It supports V.22bis, V.22, V.21, Bell 212A, and Bell 103 communication standards, ensuring compatibility with most telecommunication systems worldwide. With its integrated Direct Access Arrangement (DAA), this modem can directly connect to the telephone line, eliminating the need for additional components and reducing overall system cost.

One of the key advantages of the 73M1866B-IM/F is its low power consumption, which is crucial for battery-powered devices. The chip also includes a built-in analog front-end (AFE), digital signal processor (DSP), and microcontroller unit (MCU), which simplifies design and reduces time to market. The MCU interface allows for easy integration with a host processor, providing flexibility in system design.

Additional features of the 73M1866B-IM/F include caller ID detection, ring detection, and a full-duplex speakerphone function. It also offers various power-down modes, further enhancing its suitability for power-sensitive applications. The modem's programmable line impedance, tone detection, and generation capabilities allow for customization to meet specific application requirements.

Designed with a focus on reliability and performance, the Maxim Integrated 73M1866B-IM/F is available in a compact LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications. It represents a robust solution for developers looking to integrate dial-up modem functionality into their products with minimal design effort.

For detailed specifications, application notes, and design resources, engineers and designers are encouraged to visit the Maxim Integrated website or contact their local Maxim Integrated sales representative.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Skyworks Solutions Inc.
IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Lowest to $5.7099

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess