EN
  • EN
  • DE

71M6543FT-IGT/F

Part No 71M6543FT-IGT/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Supply Voltage - Operating 3 V to 3.6 V
Meter Type 3 Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1006985-71M6543FT-IGT/F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 71M6543FT-IGT/F CAD Model

Description

Product Overview: 71M6543FT-IGT/F

The 71M6543FT-IGT/F is an advanced metering IC from Maxim Integrated, designed for use in a wide range of energy measurement applications. This integrated circuit is part of Maxim's portfolio of energy-measurement products that provide high accuracy, reliability, and ease of integration, making it an ideal solution for smart grid and advanced metering infrastructure (AMI).

Key Features

  • High Accuracy: The 71M6543FT-IGT/F boasts excellent measurement accuracy, which is critical for applications such as billing and energy management. This ensures that users can trust the data for making informed decisions about energy usage.
  • Integrated ADC: With an integrated analog-to-digital converter (ADC), the IC simplifies the design process by reducing the need for external components. This integration helps in achieving a compact and cost-effective design.
  • Low Power Consumption: Designed with power efficiency in mind, the 71M6543FT-IGT/F operates with minimal power draw, contributing to the overall energy efficiency of the system it is used in.
  • Flexible Communication: The IC supports various communication protocols, allowing it to easily interface with other components within a metering system or smart grid network.
  • Robust Security: Security is a critical aspect of modern metering applications, and the 71M6543FT-IGT/F includes features to ensure the integrity and confidentiality of metering data.

Applications

The versatility of the 71M6543FT-IGT/F makes it suitable for a variety of applications, including:

  • Residential and commercial energy meters
  • Smart grid infrastructure
  • Sub-metering systems
  • Industrial instrumentation

Technical Specifications

Some of the technical specifications of the 71M6543FT-IGT/F include:

  • Supply Voltage: Specified range for optimal operation
  • Operating Temperature: Defined range ensuring reliability across various environments
  • Package: Details about the form factor and packaging of the IC for integration into systems

In conclusion, the 71M6543FT-IGT/F from Maxim Integrated is a sophisticated energy metering IC that combines accuracy, efficiency, and security, making it a top choice for developers looking to create advanced metering solutions.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 3CH 28QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $13.0971
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $12.9416
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $19.0602
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess