EN
  • EN
  • DE

71M6534H-IGT/F

Part No 71M6534H-IGT/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description Energy Meter IC | IC ENERY METER 3PH 256K 120-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Input Impedance 40kOhm ~ 90kOhm
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Supply Voltage (V) 3V ~ 3.6V
Meter Type 3 Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 120-LQFP
Supplier Device Package 120-LQFP (14x14)
Family Part Number 71M6534
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1129723-71M6534H-IGT/F
Manufacturer Homepage www.teridian.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 71M6534H-IGT/F CAD Model

Description

Product Overview: 71M6534H-IGT/F from Maxim Integrated

The 71M6534H-IGT/F is a highly integrated energy meter IC from Maxim Integrated, designed to provide precise energy measurement in a variety of applications. This advanced metering chip is ideal for residential smart meters, industrial meters, and energy monitoring systems, offering a comprehensive solution for energy measurement and data management.

Key Features

  • High Accuracy: The 71M6534H-IGT/F delivers exceptional accuracy, meeting the stringent requirements of IEC and ANSI standards for energy metering.
  • Integrated Memory: Equipped with an on-chip 32-bit compute engine and FLASH memory, it enables versatile tariff and data logging features, allowing for sophisticated energy management and billing schemes.
  • Low Power Consumption: Designed for efficiency, it operates with low power consumption, making it suitable for battery-operated metering systems.
  • Flexible Interface Options: With multiple communication interfaces, including UART, SPI, and I2C, this IC allows for easy integration with external microcontrollers and communication modules.
  • On-Chip ADC: The integrated Analog-to-Digital Converter (ADC) provides direct interfacing to current sensors and voltage lines, facilitating the measurement process.
  • Anti-Tampering Features: Advanced security and anti-tampering features ensure the integrity of metering data, protecting against fraudulent activities.

Applications

The 71M6534H-IGT/F is versatile and can be used in a wide range of energy metering applications including:

  • Residential energy meters
  • Commercial and industrial energy meters
  • Sub-metering systems
  • Smart grid infrastructure
  • Portable energy monitors

Technical Specifications

Below are some of the technical specifications for the 71M6534H-IGT/F:

  • Supply Voltage: 3.0V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package: 100-pin LQFP

Maxim Integrated's commitment to reliability and innovation is evident in the 71M6534H-IGT/F, making it a smart choice for advanced energy metering solutions.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3049 $57.9147
8+ $15.8401 $126.7208
12+ $15.3450 $184.1400
16+ $14.8500 $237.6000
21+ $14.3550 $301.4550
27+ $12.8699 $347.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 772 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess