EN
  • EN
  • DE

71M6533H-IGTR/F

Part No 71M6533H-IGTR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERY METER 3PH 128K 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Input Impedance 40 kOhm to 90 kOhm
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Operating Supply Current 10mA
Supply Voltage - Operating 3 V to 3.6 V
Meter Type 3 Phase, Neutral Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 086203-71M6533H-IGTR/F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Introduction Date March 02, 2016
ECCN EAR99
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian 71M6533H-IGTR/F CAD Model

Description

The Maxim Integrated 71M6533H-IGTR/F is a highly integrated, single-phase energy meter IC that offers a comprehensive solution for energy measurement in residential and commercial applications. This advanced IC is designed to meet the rigorous standards of energy metering, including accuracy, reliability, and ease of integration, making it an ideal choice for smart meter manufacturers.

Key Features

  • High Precision: The 71M6533H-IGTR/F features high-accuracy signal processing capabilities, with a 22-bit delta-sigma ADC, ensuring precise energy measurement and billing.
  • Integrated MPU Core: It is built around a powerful and versatile MPU core that facilitates complex metering algorithms and data processing without the need for external components.
  • On-Chip Memory: The device includes ample on-chip memory, including FLASH and RAM, to support a wide range of functionalities such as tariff management, data logging, and firmware upgrades.
  • Multi-functionality: It supports various metering functions such as voltage, current, power, energy, and power factor measurements, covering all essential aspects of energy metering.
  • Low Power Operation: Designed for efficient power consumption, the IC operates in low-power modes to ensure minimal energy usage when the meter is inactive.
  • Robust Tamper Detection: Advanced tamper detection features safeguard against fraudulent activities, ensuring the integrity of energy consumption data.
  • Communication Interfaces: It offers multiple communication interfaces, including UART, SPI, and I2C, enabling seamless integration with external communication modules for smart grid connectivity.

Applications

The 71M6533H-IGTR/F is suitable for a variety of applications in the energy metering industry, including residential smart meters, commercial energy monitoring systems, and sub-metering solutions. Its flexibility and high level of integration also make it a good choice for developing advanced metering infrastructure (AMI) and demand response systems.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and the 71M6533H-IGTR/F is no exception. It is designed to withstand harsh environmental conditions and provide consistent performance over a wide temperature range. The device is compliant with international metering standards, ensuring its suitability for deployment in global markets.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,960 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess