EN
  • EN
  • DE

71M6533H-IGT

Part No 71M6533H-IGT
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815796-71M6533H-IGT
Ultra Librarian 3D Model Ultra Librarian 71M6533H-IGT CAD Model

Description

The 71M6533H-IGT is a highly integrated energy-metering IC from Maxim Integrated, designed for residential and commercial metering applications. This advanced system-on-chip (SoC) solution is built to meet the rigorous demands of modern energy measurement and to provide precise consumption data for both electricity providers and consumers.

Key Features

  • High Accuracy: The 71M6533H-IGT boasts exceptional measurement accuracy, which is critical for reliable billing and energy management. Its precision is compliant with international metering standards.
  • Integrated Analog Front-End (AFE): The IC includes a complete AFE, reducing the need for external components and simplifying the design process for meter manufacturers.
  • On-Chip DSP: With an integrated digital signal processor, this IC is capable of complex calculations for energy measurement, including active, reactive, and apparent energy calculations.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in the 71M6533H-IGT, which operates with minimal power draw, thereby reducing the overall energy consumption of the meter.
  • Flexible Communication Options: The IC supports a variety of communication protocols, enabling easy integration with smart grid infrastructure and in-home energy management systems.

Applications

The 71M6533H-IGT is versatile and can be used in a wide range of metering applications, including:

  • Smart residential energy meters
  • Commercial and industrial metering devices
  • Sub-metering systems
  • Energy management and monitoring systems

Technical Specifications

The 71M6533H-IGT is packed with features that make it a top choice for energy metering solutions:

  • Multiple metering modes for various types of electrical systems
  • Integrated real-time clock (RTC) for time-stamping energy usage data
  • Battery backup support for maintaining the RTC and critical data during power outages
  • Robust security features to protect against tampering and ensure data integrity

Maxim Integrated's 71M6533H-IGT is a testament to the company's commitment to innovation in the energy metering space, providing a robust, accurate, and efficient solution for the evolving needs of energy measurement technology.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,734 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess