EN
  • EN
  • DE

71M6532D-IGTR/F

Part No 71M6532D-IGTR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 128KB 100-LQFP  /  Single Phase, Dual Phase Meter IC 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Analog Devices Inc./Maxim Integrated
Series Single Converter Technology®
Package Tape & Reel
Input Impedance 40kOhm ~ 90kOhm
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Voltage - Supply 3 V ~ 3.6 V
Meter Type Single Phase, Dual Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number 71M6532
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 71M6532D-IGTR/FTR,71M6532D-IGTR/FDKR,71M6532D-IGTR/FCT,71M6532D-IGTR/F-ND
Standard Package 1,000
Win Source Part Number 1180875-71M6532D-IGTR/F
Ultra Librarian 3D Model Ultra Librarian 71M6532D-IGTR/F CAD Model

Description

Product Overview: 71M6532D-IGTR/F

The 71M6532D-IGTR/F is a highly integrated Energy Meter IC from Maxim Integrated, designed to deliver precise and reliable energy measurement in a wide range of utility and industrial applications. This advanced metering chip is a part of Maxim's portfolio of solutions for smart grid and energy management systems, combining high accuracy, low power consumption, and robust performance in a compact form factor.

Key Features

  • High Accuracy: The 71M6532D-IGTR/F boasts exceptional measurement accuracy for both active and reactive energy, making it suitable for residential, commercial, and industrial metering applications.
  • Integrated Analog Front-End (AFE): The device includes a fully integrated AFE with a programmable gain amplifier, which simplifies the design and reduces external component requirements.
  • Multi-Functionality: It supports a variety of functions including tariff rates, time-of-use (TOU) metering, and demand measurement, offering flexibility for different billing schemes.
  • On-Chip Memory: Equipped with non-volatile memory (NVM) for data logging, the IC ensures data retention in the event of a power failure.
  • Low Power Operation: Designed for energy-sensitive applications, it operates with a low current draw in both active and sleep modes, extending the life of battery-operated systems.
  • Digital Temperature Compensation: The IC features digital temperature compensation to maintain accuracy over a wide temperature range.
  • Communication Interface: It includes a flexible communication interface supporting various protocols, enabling easy integration with external microcontrollers or communication modules.

Applications

The 71M6532D-IGTR/F is ideal for a variety of applications, such as:

  • Smart residential meters
  • Commercial and industrial metering systems
  • Energy management and monitoring systems
  • Sub-metering and cost allocation

With its advanced features and Maxim Integrated's commitment to quality, the 71M6532D-IGTR/F is the go-to solution for developers looking to create accurate and efficient energy metering solutions.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $19.0602
Analog Devices Inc.
Lowest to $8.7910
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC POWER METER 1-PHASE 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess