EN
  • EN
  • DE

71M6521FE-IGTR/F

Part No 71M6521FE-IGTR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 32K FLASH 64LQFP / Single Phase, Dual Phase Meter IC 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Analog Devices Inc./Maxim Integrated
Series Single Converter Technology®
Package Tape & Reel (TR)
Measurement Error 0.4%
Voltage - Supply 3 V ~ 3.6 V
Meter Type Single Phase, Dual Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number 71M6521
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,500
Win Source Part Number 1142305-71M6521FE-IGTR/F
Ultra Librarian 3D Model Ultra Librarian 71M6521FE-IGTR/F CAD Model

Description

The 71M6521FE-IGTR/F from Maxim Integrated is a highly integrated, feature-rich energy meter IC that is designed for effective and accurate energy measurement in residential and commercial applications. This advanced metering chip is part of Maxim's 71M65xx series, known for its precision, reliability, and low power consumption.

Key Features

  • High Accuracy: The 71M6521FE-IGTR/F offers excellent measurement accuracy that meets or exceeds international energy metering standards. This is critical for applications where precise energy billing and usage tracking are essential.
  • Integrated Analog Front-End: The device includes a complete analog front-end (AFE) for signal processing, which simplifies the design and reduces the need for external components.
  • On-Chip DSP: It features an on-chip digital signal processor (DSP) for high-speed data processing, ensuring quick and accurate calculations of energy consumption.
  • Multiple Tariff Support: The IC supports multiple tariffs, allowing for flexible billing options and the ability to adapt to various market requirements.
  • Low Power Design: Designed for energy-efficient operation, the 71M6521FE-IGTR/F has a low power mode that reduces power consumption when full operation is not required.
  • Robust Tamper Detection: The chip includes tamper detection features to protect against energy theft and ensure the integrity of metering data.
  • Flexible Communication: It provides various communication interfaces to connect with external devices and systems for data reading and firmware updates.

Applications

The 71M6521FE-IGTR/F is ideal for a range of energy metering applications including:

  • Smart residential energy meters
  • Commercial and industrial metering
  • Sub-metering systems
  • Energy management and monitoring systems

Conclusion

Maxim Integrated's 71M6521FE-IGTR/F is a sophisticated energy metering IC that combines accuracy, integration, and efficiency. It is a suitable choice for manufacturers and designers looking to develop advanced metering solutions that require minimal external components and deliver precise energy measurement data.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess