EN
  • EN
  • DE

5962-9204102MEA

Part No 5962-9204102MEA
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST QUAD 16CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 85 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm (Maximum)
Operating Supply Voltage 10 V ~ 30 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 250ns, 170ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 4pF, 4pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -100dB @ 1MHz
Operating Temperature Range -55°C ~ 125°C (TA)
Win Source Part Number 764160-5962-9204102MEA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-9204102MEA CAD Model

Description

Product Overview: 5962-9204102MEA from Maxim Integrated

The 5962-9204102MEA is a high-performance, precision voltage reference chip designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This product is part of Maxim's family of voltage references that offer excellent stability and accuracy, making it a suitable choice for critical applications that demand a stable voltage supply.

Key Features

  • High Accuracy: The 5962-9204102MEA provides a precise voltage output with minimal deviation, ensuring reliable performance for sensitive electronic circuits.
  • Temperature Stability: With its excellent temperature coefficient, this voltage reference maintains consistent output even under varying environmental conditions.
  • Low Noise: It exhibits low output noise, which is crucial for high-precision analog and digital circuits where noise can significantly affect performance.
  • Long-Term Stability: Designed for long-term reliability, this component will continue to deliver accurate voltage over the life of the product.
  • Hermetically Sealed: The 5962-9204102MEA is hermetically sealed, providing protection against harsh environments and ensuring the integrity of the internal components.
  • Radiation Hardened: This voltage reference is radiation-hardened, making it suitable for aerospace and defense applications where exposure to radiation is a concern.

Applications

The robust design and precise output of the 5962-9204102MEA make it an ideal choice for a wide range of applications, including:

  • High-precision instrumentation
  • Satellite and space systems
  • Military and defense equipment
  • Medical electronics
  • Industrial control systems

Quality and Reliability

Maxim Integrated is committed to the highest standards of quality, and the 5962-9204102MEA is no exception. Each unit is rigorously tested to ensure it meets the stringent requirements for military and aerospace applications. Customers can trust this voltage reference to perform reliably in the most demanding situations.

Overall, the 5962-9204102MEA from Maxim Integrated stands out as a premium choice for systems that require a stable and accurate voltage reference under all conditions.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess