EN
  • EN
  • DE
  • IT

278M6301106MR

Part No 278M6301106MR
Manufacturer Matsuo
Catalog Tantalum - Polymer Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Matsuo
Win Source Part Number 9333-278M6301106MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 278M6301106MR CAD Model

Description

Product Overview

The 278M6301106MR electronic component is crafted to cater to specific applications requiring high voltage and minimal maintenance. It serves as a robust solution in advanced electronic designs.

Features and Benefits

  • High Voltage Capability: Operates up to 630V, ideal for high-voltage applications.
  • Precise Capacitance: Features a 106μF rating to meet precise electrical needs.
  • Efficient Use of Space: Compact footprint enhances integration in constrained environments.
  • Longevity: Built with materials that enhance durability and reduce wear.

Applications

  • Electric Vehicles
  • High Voltage Testing Equipment
  • Power Grids
  • Renewable Energy Storage

Additional Details

With its carefully engineered features, the 278M6301106MR component is a mainstay in operations requiring precision and robustness. Its performance efficiencies make it a preferred choice for engineers prioritizing reliability and durability.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT POLY 10UF 63V 2917
Lowest to $2.6195
Kemet
CAP TANT POLY 330UF 4V 2917
Lowest to $0.4059
AVX Corp/Kyocera Corp
CAP TANT POLY 47UF 6.3V 0603
Need more? Email Us
Kemet
CAP TANT POLY 330UF 2.5V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 100UF 20V 2917
Lowest to $1.1642
AVX Corp/Kyocera Corp
CAP TANT POLY 1.5UF 50V 1210
Need more? Email Us
Kemet
CAP TANT POLY 100UF 6.3V 1411
Need more? Email Us
Kemet
CAP TANT POLY 4.7UF 63V 2917
Lowest to $4.5206
AVX Corp/Kyocera Corp
CAP TANT POLY 1UF 63V 1210
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess