EN
  • EN
  • DE
  • IT

269M3502106MR720

Part No 269M3502106MR720
Manufacturer Matsuo
Catalog Tantalum - Polymer Capacitors
Description Tantalum Solid Capacitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Matsuo
Win Source Part Number 9248-269M3502106MR720
Popularity Low
Supply and Demand Status Limited
Family Name 269
Introduction Date March 13, 1998
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 269M3502106MR720 CAD Model

Description

Description

Introducing the 269M3502106MR720, a powerhouse component crafted to meet the highest standards of precision and reliability. This component is ideal for cutting-edge applications, showcasing technological advancement and unmatched performance.

Features and Benefits

  • Superior accuracy: Ensures precise operation in critical technology areas.
  • Reliable operation: Engineered for long-term use without degradation in performance.
  • Wide adaptability: Compatible with a variety of applications, enhancing its utility.

Applications

  • Aerospace technology
  • Biomedical instruments
  • Telecommunication infrastructures

The 269M3502106MR720 is a high-performance component, perfect for pushing the boundaries of engineering in any project.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT POLY 1.5UF 50V 1210
Need more? Email Us
Kemet
CAP TANT POLY 330UF 10V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 47UF 6.3V 0603
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 1UF 63V 1210
Need more? Email Us
Kemet
CAP TANT POLY 68UF 6.3V 1411
Need more? Email Us
Kemet
CAP TANT POLY 4.7UF 63V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 33UF 25V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Vishay
CAP TANT POLY 100UF 35V 2924
Lowest to $4.4361

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess