The ME2N7002E-G is an N-channel enhancement mode MOSFET manufactured by Matsuki. It is designed for low-voltage switching applications, offering a combination of low on-resistance and fast switching speeds. The 'G' suffix indicates that it is a lead-free and RoHS compliant device.
Applications:
- Load switching
- DC-DC conversion
- Power management for portable devices
- LED driving
- Small motor control
Features:
- N-Channel enhancement mode MOSFET
- Low on-resistance (RDS(on)): Reduces power loss and improves efficiency.
- Fast switching speed: Allows for high-frequency operation.
- Low gate charge: Reduces driving power requirements.
- RoHS compliant: Environmentally friendly, free from hazardous substances.
Benefits:
- High efficiency: Low RDS(on) minimizes power dissipation.
- Fast switching: Suitable for high-frequency applications.
- Simplified driving circuitry: Low gate charge reduces driver complexity.
- Environmentally friendly: RoHS compliance ensures minimal environmental impact.
- Compact design: Typically available in small surface mount packages.
Specifications:
The ME2N7002E-G typically has a drain-source voltage (VDS) of 60V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of approximately 0.2A. The RDS(on) is typically around 2 Ohms at a VGS of 10V. It is commonly packaged in a SOT-23 package. The operating temperature range is generally -55°C to +150°C.