EN
  • EN
  • DE

LCF20P500-TM

Part No LCF20P500-TM
Manufacturer Maruwa
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maruwa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827323-LCF20P500-TM
Ultra Librarian 3D Model Ultra Librarian LCF20P500-TM CAD Model

Description

The LCF20P500-TM is a common mode choke coil manufactured by Maruwa. It is used to attenuate common mode noise in electronic circuits. Common mode noise consists of unwanted signals that are present equally on multiple lines with respect to ground. By introducing a high impedance to common mode currents while minimally affecting differential signals, this choke coil enhances signal integrity and reduces electromagnetic interference (EMI).

Applications

  • Power lines in electronic devices
  • USB interfaces
  • HDMI connections
  • LVDS (Low-Voltage Differential Signaling) data transmission
  • CAN (Controller Area Network) bus systems

Features

  • Inductance Value: 500 μH (microhenries) – Indicates a higher inductance value than similar models, providing greater noise suppression at lower frequencies.
  • Compact Size: Designed for use in devices where space is limited.
  • High Common Mode Impedance: Presents a significant impedance to common mode noise currents.
  • Low Differential Mode Impedance: Minimizes the impact on the desired differential signals, ensuring minimal signal distortion.
  • TM Termination: Specifies the type of termination used for mounting the choke onto a circuit board.

Benefits

  • Effective Noise Reduction: Significantly reduces common mode noise, leading to improved circuit performance and reliability.
  • Improved EMI Performance: Helps reduce electromagnetic interference, contributing to compliance with regulatory standards.
  • Preserved Signal Integrity: Maintains the integrity of differential signals, ensuring accurate data transmission.
  • Space-Saving Design: Compact form factor allows easy integration into densely populated PCBs.
  • Enhanced System Reliability: Reduces noise-related errors and malfunctions, resulting in a more stable and dependable system.

Additional Details

The LCF20P500-TM choke coil typically utilizes a ferrite core material optimized for high permeability and efficient noise suppression. The '20' in the part number likely relates to the physical dimensions of the component, providing a size reference for design purposes. The TM designation signifies the specific type of termination, which is critical for proper mounting and electrical connection. Important specifications include the rated current, DC resistance, and operating temperature range. The choke is engineered to handle a specified current without saturation, ensuring consistent performance. The DC resistance contributes a minimal voltage drop, an important factor in power supply applications. It is generally designed for automated assembly processes, including reflow soldering. The higher inductance value compared to the LCF20P250-TM suggests it's designed to be effective at supressing lower frequency noise components.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess