EN
  • EN
  • DE

TLPGE159P

Part No TLPGE159P
Manufacturer Marktech Corporate
Catalog Electronic Wholesale
Description TOSHIBA T-1 3/4 InGaAIP Ultra Bright LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Marktech Corporate
Win Source Part Number 1269866-TLPGE159P
Manufacturer Homepage www.marktechopto.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLPGE159P CAD Model

Description

The TLPGE159P is an InGaN (Indium Gallium Nitride) based green LED manufactured by Marktech Corporate. It is designed for applications requiring high brightness and efficiency in the green spectrum. The 'P' likely signifies a specific package type or performance characteristic.

Applications

  • Signage and Displays: Used in various types of LED displays, including indoor and outdoor signage.
  • Backlighting: Employed as a backlight source for LCD displays in mobile devices, automotive displays, and industrial equipment.
  • Indicator Lights: Utilized as indicator lights in electronic devices and control panels.
  • Automotive Lighting: Integrated into automotive lighting applications, such as dashboard indicators and signal lights.
  • Medical Devices: Used in medical devices requiring specific green light emission for diagnostic or therapeutic purposes.
  • Specialty Lighting: Applied in custom lighting solutions for architectural or entertainment purposes.

Features

  • High Brightness: Provides a high luminous intensity output, suitable for applications requiring bright green light.
  • Long Lifespan: Offers a long operational lifespan, ensuring reliable performance over an extended period.
  • Low Power Consumption: Efficiently converts electrical energy into light, minimizing power consumption.
  • Wide Viewing Angle: Provides a wide viewing angle, ensuring visibility from various perspectives.
  • Fast Switching Speed: Enables fast switching speeds, suitable for dynamic lighting applications.
  • Robust Package: Housed in a robust package designed to withstand harsh environmental conditions.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental safety.

Benefits

  • Enhanced Visibility: High brightness ensures excellent visibility in various lighting conditions.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements, reducing maintenance costs.
  • Energy Savings: Low power consumption reduces energy costs and minimizes environmental impact.
  • Improved System Performance: Fast switching speed allows for dynamic lighting effects and responsive performance.
  • Reliable Operation: Robust package ensures reliable operation in demanding environments.
  • Environmentally Friendly: RoHS compliance ensures environmental safety and compliance with regulations.

Additional Details

The TLPGE159P emits a narrow band of green light, typically around 520-530 nm. The specific package type and electrical characteristics (e.g., forward voltage, forward current, luminous intensity) will vary depending on the specific variant of the TLPGE159P. The 'P' designation may refer to a particular lens type, package material, or electrical specification. Refer to the official Marktech Corporate datasheet for detailed specifications, including optical characteristics, electrical characteristics, and thermal characteristics.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess