EN
  • EN
  • DE

NU210MC3

Part No NU210MC3
Manufacturer MagnaChip Semiconductor
Catalog Custom Parts (N - R)
Description NACHI NU210MC3 Nu200 Series Cylindrical Roller Bearing, NU210MC3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1210132-NU210MC3
Categories Custom Parts
Manufacturer MagnaChip Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NU210MC3 CAD Model

Description

The NU210MC3 is a power MOSFET manufactured by MagnaChip Semiconductor. It is designed for use in a variety of power management and switching applications where efficiency and reliability are essential. This MOSFET is characterized by its low on-resistance and fast switching speed, making it suitable for high-frequency power conversion circuits.

Applications

  • DC-DC Converters: Used in voltage regulation modules and power supplies for electronic devices.
  • Motor Control: Implemented in motor drivers for controlling the speed and torque of electric motors.
  • Power Inverters: Employed in inverters for converting DC power to AC power.
  • Battery Management Systems: Integrated into battery chargers and protection circuits for portable devices.
  • LED Lighting: Utilized in LED drivers for controlling the brightness and efficiency of LED lighting systems.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency in power switching applications.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Avalanche Energy: Provides robustness against voltage transients and inductive loads.
  • Thermally Enhanced Package: Offers excellent heat dissipation, allowing for higher power density.
  • Lead-Free and RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and heat generation, resulting in energy savings.
  • Enhanced System Reliability: Provides robust performance and protection against electrical stress.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Reduced Cooling Requirements: Minimizes the need for external cooling, simplifying system design.
  • Compliance with Environmental Standards: Ensures compliance with global environmental regulations.

Additional Details

The NU210MC3 typically comes in a surface-mount package (e.g., TO-252, TO-220), facilitating easy integration into circuit boards. The datasheet provides detailed information on parameters such as drain-source voltage, gate-source voltage, drain current, and power dissipation. This MOSFET is suitable for a broad range of applications requiring efficient power switching and management.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
PLX
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
RF Micro Devices
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess