EN
  • EN
  • DE

M36W0R6040T8ZAQF

Part No M36W0R6040T8ZAQF
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description M36W0R6040T8ZAQF St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073818-M36W0R6040T8ZAQF
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M36W0R6040T8ZAQF CAD Model

Description

The M36W0R6040T8ZAQF is a sophisticated Multi-Chip Package (MCP) memory device from STMicroelectronics, a leading semiconductor manufacturer known for its innovative and reliable products. This device integrates both NOR Flash memory and PSRAM (Pseudo Static RAM) into one package, providing a compact and efficient solution for a wide range of applications.

Key Features

  • Memory Capacity: The device boasts a large storage capacity with its NOR Flash memory and PSRAM components, making it ideal for applications that require a substantial amount of memory in a constrained space.
  • High Performance: Designed for high-speed operation, the M36W0R6040T8ZAQF ensures quick data access and processing, contributing to the overall performance of the system it is integrated into.
  • Low Power Consumption: This MCP is optimized for low power consumption, which is critical for battery-powered devices, helping to extend the operational lifespan and reduce power-related costs.
  • Reliability: STMicroelectronics is known for its commitment to quality, and the M36W0R6040T8ZAQF is no exception. It is built to withstand the demands of various operating environments and is tested rigorously to ensure its reliability and durability.

Applications

The M36W0R6040T8ZAQF is versatile and can be used in a multitude of applications, including but not limited to:

  • Mobile devices such as smartphones and tablets
  • Embedded systems for automotive and industrial applications
  • Consumer electronics like digital cameras and MP3 players
  • Telecommunication infrastructure
  • Internet of Things (IoT) devices

Technical Specifications

The technical specifications of the M36W0R6040T8ZAQF include:

  • Integrated NOR Flash and PSRAM
  • Stable operation across a wide temperature range
  • Compatibility with various bus interfaces for easy integration
  • Package form factor designed for space-saving on PCBs

For engineers and designers looking for a reliable memory solution that combines high capacity with a small footprint, the M36W0R6040T8ZAQF from STMicroelectronics is an excellent choice that balances performance with power efficiency.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9002 $63.2016
18+ $6.4819 $116.6742
28+ $6.2797 $175.8316
39+ $6.0765 $236.9835
50+ $5.8743 $293.7150
66+ $5.2668 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,995 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess