EN
  • EN
  • DE

MMF65R190PTH

Part No MMF65R190PTH
Manufacturer MagnaChip Semiconductor
Catalog Electronic Wholesale
Description 650V 0.19(ohm) N-channel MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TO-220F
Manufacturer MagnaChip Semiconductor
Manufacturer Homepage www.magnachip.co.kr
RoHS State Request Verification
Win Source Part Number 758475-MMF65R190PTH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMF65R190PTH CAD Model

Description

The MMF65R190PTH is a 650V, 190 mΩ, Super Junction MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from MagnaChip Semiconductor. It's designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds.

Applications:

  • Switched-Mode Power Supplies (SMPS): Used in power supplies for computers, servers, and consumer electronics.
  • Power Factor Correction (PFC) Circuits: Employed in PFC stages to improve power efficiency.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems for backup power.
  • DC-DC Converters: Found in DC-DC converters for voltage regulation.
  • Motor Drives: Utilized in motor control applications for efficient power switching.

Features:

  • 650V Breakdown Voltage: Provides a high voltage rating for demanding applications.
  • 190 mΩ On-Resistance: Low on-resistance minimizes power dissipation and improves efficiency.
  • Super Junction Technology: Offers superior performance compared to conventional MOSFETs.
  • Fast Switching Speed: Enables rapid switching for efficient operation.
  • Avalanche Ruggedness: Withstands high avalanche energy for increased reliability.
  • TO-220 Package: Standard package for easy mounting and heat dissipation.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Improved System Reliability: Robust design and avalanche ruggedness enhance system reliability.
  • Reduced Heat Generation: Low on-resistance reduces heat dissipation, simplifying thermal management.
  • Smaller System Size: High power density enables smaller system designs.
  • Cost-Effective Solution: Offers a balance of performance and cost.

Additional Details:

The MMF65R190PTH has a gate charge (Qg) that is optimized for fast switching performance. The device’s thermal resistance is designed for efficient heat dissipation, especially with a heatsink. It complies with RoHS standards. The super junction technology used in this MOSFET provides a significant reduction in on-resistance compared to traditional MOSFETs, enabling higher efficiency. The fast switching characteristics allow for higher operating frequencies, which can lead to smaller and more efficient power supply designs. Its avalanche capability helps to protect the MOSFET from voltage spikes and surges. The device's TO-220 package facilitates straightforward mounting and thermal management. It is suitable for applications requiring high power density and reliable performance. Consulting the datasheet is crucial for detailed specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9006 $54.0360
140+ $0.7390 $103.4600
210+ $0.7159 $150.3390
290+ $0.6928 $200.9120
375+ $0.6697 $251.1375
500+ $0.6004 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess