The MBQ40T65FDSCTH-B is a 650V, 40A Super Junction MOSFET from MagnaChip Semiconductor. This MOSFET is designed for high-efficiency, high-power switching applications with fast switching speeds and low on-resistance.
Applications:
- Switching Mode Power Supplies (SMPS)
- Power Factor Correction (PFC) Circuits
- Inverters
- Uninterruptible Power Supplies (UPS)
Features:
- Super Junction MOSFET Technology: Enables lower on-resistance and faster switching.
- Low On-Resistance (RDS(on)): Reduces conduction losses, increasing efficiency.
- Fast Body Diode Recovery: Minimizes switching losses and improves efficiency.
- Easy to Use and Drive: Simplified gate drive requirements.
- Robust Avalanche Performance: Enhanced reliability in demanding applications.
Benefits:
- High Efficiency: Reduces power consumption and heat generation.
- Improved Power Density: Enables smaller and lighter power supplies.
- Enhanced Reliability: Offers stable performance and long lifespan.
- Simplified Design: Low gate charge simplifies gate drive design.
Additional Details:
The MBQ40T65FDSCTH-B is characterized by its drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID) ratings. RDS(on) is a crucial parameter, indicating conduction losses. Gate charge (Qg) affects switching speed. Reverse recovery time (trr) of the body diode is critical for high-frequency applications. Avalanche energy (EAS) indicates robustness against inductive kickback. For precise specifications, including RDS(on) values at different gate voltages, gate charge characteristics, reverse recovery characteristics, and thermal resistance, refer to the MagnaChip datasheet. It's available in a TO-220 package.