The MSCH-2015C-4R7M-F-RT is a high-performance shielded power inductor from Maglayers. It is specifically designed for use in DC-DC converters and power management circuits, providing excellent efficiency, low EMI, and stable performance. Its shielded construction helps to minimize electromagnetic interference, making it suitable for sensitive applications.
Applications:
- DC-DC converters
- Power supplies for portable devices
- Buck converters
- Boost converters
- Voltage regulators
Features:
- Shielded construction for low EMI
- High saturation current
- Low DC resistance (DCR)
- Compact size
- Operating temperature: -40°C to +125°C
- Inductance value: 4.7µH
Benefits:
- Reduced electromagnetic interference (EMI)
- Improved power efficiency
- Stable performance under high current loads
- Smaller board footprint
- High reliability
Additional Details:
The MSCH-2015C-4R7M-F-RT features an inductance of 4.7µH with a tolerance of ±20%. Its shielded construction effectively minimizes EMI, which is crucial in sensitive electronic devices. The low DCR contributes to higher efficiency by reducing power losses. The compact size (2.0 x 1.5 x 1.2 mm) makes it suitable for densely populated PCBs. This inductor's high saturation current ensures that it can handle high load currents without significant inductance drop. Detailed specifications regarding saturation current, DCR values, and SRF (Self-Resonant Frequency) can be found in the Maglayers datasheet. The inductor is designed to meet RoHS compliance standards, ensuring it is environmentally friendly.
The MSCH-2015C-4R7M-F-RT is a reliable and efficient inductor suitable for various power management applications, providing stable performance and minimizing EMI.