EN
  • EN
  • DE

MLB-321611-0080P-N1

Part No MLB-321611-0080P-N1
Manufacturer Maglayers
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079089-MLB-321611-0080P-N1
Categories OEM Parts(M-N)
Manufacturer Maglayers
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLB-321611-0080P-N1 CAD Model

Description

The MLB-321611-0080P-N1 is a multilayer chip inductor manufactured by Maglayers. Designed for use in various high-frequency electronic circuits, this inductor provides effective filtering, tuning, and energy storage capabilities. Its compact size makes it suitable for modern, miniaturized devices where space is a premium.

Applications

  • RF Modules: Used in impedance matching and filtering within RF front-end circuits.
  • Wireless Communication Devices: Commonly found in devices employing Bluetooth, Wi-Fi, and other wireless communication standards.
  • Mobile Phones: Integrated for impedance matching and noise reduction in signal transmission paths.
  • GPS Devices: Utilized for signal conditioning and filtering in GPS receiver circuits.
  • Consumer Electronics: Applied in various products, including tablets, laptops, and wearable technology.

Features

  • Multilayer Structure: Ensures a high degree of reliability and consistent performance across various operating conditions.
  • Compact Size (3216): Facilitates the design of smaller, more compact electronic devices.
  • High Q Value: Offers excellent energy storage efficiency and minimizes signal losses.
  • Excellent Solderability: Enables secure and reliable connection to PCB boards.
  • RoHS Compliance: Meets stringent environmental regulations, reducing the use of hazardous materials.

Benefits

  • Improved Signal Quality: Provides effective filtering of unwanted noise and interference.
  • Optimal Impedance Matching: Enhances signal transfer efficiency between circuit components.
  • Reduced Power Consumption: Minimizes energy loss due to the inductor's efficient design.
  • Compact Device Design: Allows for the miniaturization of electronic devices without sacrificing performance.
  • Enhanced Reliability: Ensures consistent and dependable performance over extended operational life.

Specifications

The MLB-321611-0080P-N1 inductor measures 3.2 x 1.6 x 1.1 mm. It has an inductance of 8nH. Specific details regarding rated current and self-resonant frequency (SRF) are available in the manufacturer's datasheet and should be consulted for accurate application design. The component is designed to operate within a temperature range of -40°C to +85°C, making it suitable for a broad spectrum of applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess