Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Macronix
Series MX63U
Package Tray
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile, Volatile
Memory Format FLASH, RAM
Technology FLASH - NAND, DRAM - LPDDR2
Memory Size 4Gbit (NAND), 2Gbit (LPDDR2)
Memory Organization 512M x 8 (NAND), 64M x 32 (LPDDR2)
Memory Interface Parallel
Clock Frequency 533 MHz
Write Cycle Time - Word, Page 320µs
Access Time 25 ns
Voltage - Supply 1.7V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Base Product Number MX63U4
Standard Package 242 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 928605-MX63U4GC2GHAXMI01
Ultra Librarian 3D Model Ultra Librarian MX63U4GC2GHAXMI01 CAD Model

Description

The MX63U4GC2GHAXMI01 is a 4Gbit FLASH - NAND and DRAM - LPDDR2 memory integrated circuit (IC) from Macronix.

  • Memory Organization: 512M x 8 (NAND) and 64M x 32 (LPDDR2)
  • Voltage Supply Range: 1.7V to 1.95V
  • Access Time: 25 ns
  • Clock Frequency: 533 MHz
  • Memory Interface: Parallel
  • Write Cycle Time: 320µs
  • Mounting Type: Surface Mount
  • Package: Tray
  • Operating Temperature Range: -40°C to 85°C
  • Series: MX63U
  • Standard Package: 242 pcs
  • ECCN: 3A991B1A

You May Also Be Interested in

Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8DIP
Need more? Email Us
ECAD model for 23LCV512-I/P
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
ECAD model for IS61LV25615JTR
Microchip Technology
IC EEPROM 128KBIT I2C 8TSSOP
Need more? Email Us
ECAD model for 24CW1280-I/ST
Microchip Technology
IC EEPROM 32KBIT SPI 3MHZ 8DIP
Lowest to $2.0198
ECAD model for 25C320/P
Rohm Semiconductor
IC EEPROM 256KBIT I2C 8VSON
Lowest to $16.3741
ECAD model for BR24H256NUX-5ACTR
ISSI, Integrated Silicon Solution Inc
IC SRAM 2MBIT PARALLEL 48TFBGA
Lowest to $5.2722
ECAD model for IS61WV12816DBLL-10BLI
GigaDevice Semiconductor
IC FLASH 512KBIT SPI/QUAD 8USON
Lowest to $0.9982
ECAD model for GD25LQ05CEIGR
Micron Technology Inc.
IC FLASH 1GBIT SPI 133MHZ 8WPDFN
Lowest to $79.0840
ECAD model for MT25QU01GBBB1EW9-0SIT TR
STMicroelectronics
IC EEPROM 512KBIT SPI 8TSSOP
Lowest to $3.7172
ECAD model for M95512-DWDW4TP/K

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention