EN
  • EN
  • DE

MX30LF1G18SC-XKI

Part No MX30LF1G18SC-XKI
Manufacturer Macronix
Catalog OEM Parts (M - N)
Description Slc Nand 3 63-CSP 1G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081284-MX30LF1G18SC-XKI
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX30LF1G18SC-XKI CAD Model

Description

The MX30LF1G18SC-XKI is a 1-Gigabit Serial NAND Flash memory device manufactured by Macronix. This device offers a high-density, low-cost storage solution for embedded systems and consumer electronics. It features a small page size and supports various data management functions.

Applications:

  • Embedded Systems: Used as storage for boot code, firmware, and data logging in embedded systems.
  • Consumer Electronics: Utilized in devices like digital cameras, smartphones, and MP3 players for storing multimedia content and user data.
  • Solid State Drives (SSDs): Employs as a storage medium in low-capacity solid state drives.
  • Data Loggers: Applied in data logging applications for storing sensor data and event logs.
  • Medical Devices: Integrated into medical equipment for storing patient data and software.

Features:

  • 1-Gigabit Capacity: Provides substantial storage space for code and data.
  • Serial NAND Interface: Uses a serial interface for efficient data transfer.
  • Small Page Size: Improves data throughput and reduces write latency.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for portable applications.
  • Error Correction Code (ECC): Incorporates ECC to ensure data integrity.
  • Bad Block Management: Provides bad block management capabilities to enhance reliability.
  • Available in various packages: Offers flexibility in design and assembly.

Benefits:

  • High-Density Storage: Offers a large storage capacity in a small footprint.
  • Cost-Effective Solution: Provides an affordable storage solution for various applications.
  • Low Power Operation: Reduces energy consumption and extends battery life.
  • Reliable Data Storage: Ensures data integrity and prevents data corruption.
  • Easy Integration: Simplifies system design and manufacturing.

Additional Details:

The MX30LF1G18SC-XKI operates on a single power supply and is available in various package options. It supports various data management functions, including wear leveling and garbage collection.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1788 $58.5032
34+ $3.4292 $116.5928
53+ $3.3218 $176.0554
72+ $3.2144 $231.4368
93+ $3.1070 $288.9510
125+ $2.7859 $348.2375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,610 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess