EN
  • EN
  • DE

MX29LV040TC-70

Part No MX29LV040TC-70
Manufacturer Macronix
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081279-MX29LV040TC-70
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX29LV040TC-70 CAD Model

Description

The MX29LV040TC-70 is a 4-Megabit Flash memory device manufactured by Macronix. It is organized as 512K x 8 bits and features a 70ns access time. This device offers non-volatile storage with in-system programmability, making it suitable for a variety of applications.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Industrial Control Systems: Employed in industrial control equipment for storing program code and calibration data.
  • Networking Devices: Utilized in network routers, switches, and other networking equipment to store bootloaders and configuration parameters.
  • Consumer Electronics: Integrated into consumer devices such as set-top boxes, gaming consoles, and digital cameras for storing software and data.
  • Automotive Electronics: Applied in automotive control units (ECUs) for storing calibration data and software updates.

Features:

  • 4-Megabit Capacity: Provides ample storage space for code and data.
  • Organized as 512K x 8: Allows for byte-wide access and manipulation of data.
  • Fast Access Time: 70ns access time ensures rapid data retrieval.
  • Single Power Supply: Operates on a single 3.0V or 3.3V power supply.
  • Sector Erase and Chip Erase: Enables flexible memory management and efficient data updates.
  • In-System Programmability: Allows for reprogramming of the memory while it is installed in the system.
  • TTL Compatible Inputs and Outputs: Simplifies interfacing with other digital components.

Benefits:

  • Reliable Data Storage: Ensures data integrity and prevents data corruption.
  • Fast Program Execution: Enables quick and efficient code execution.
  • Flexible Memory Management: Allows for efficient use of memory space.
  • In-System Reprogrammability: Facilitates software updates and configuration changes without removing the device from the system.
  • Cost-Effective Solution: Provides a reliable and affordable non-volatile memory solution.

Additional Details:

The MX29LV040TC-70 offers both sector erase and chip erase capabilities. It also features a write protect function to prevent accidental data modification. The device is available in various package options, including TSOP and PLCC.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess