The MX29GL128ELXFR-10G is a 128Mb Flash memory device from Macronix. It's designed for high-density, non-volatile storage in embedded systems. Operating at 3V, this memory chip offers fast read access and supports sector erase and program/erase suspend capabilities.
Applications:
- Embedded Systems
- Networking Devices
- Industrial Automation
- Automotive Electronics
- Consumer Electronics (e.g., set-top boxes, digital TVs)
Features:
- 128Mb (16M x 8/8M x 16) Flash Memory
- 3.0V Single Supply Operation
- 100ns Access Time
- Sector Erase Architecture
- Program and Erase Suspend/Resume Support
- Hardware Reset Input
- Common Flash Interface (CFI) for easy integration
- Industrial Temperature Range (-40°C to +85°C)
- Available in Lead-Free Packages
Benefits:
- High-density storage: Suitable for storing large amounts of code and data.
- Fast read access: Improves system performance.
- Low power consumption: Extends battery life in portable applications.
- Reliable data retention: Ensures data integrity.
- Flexible sector erase: Allows for efficient memory management.
Technical Details:
The MX29GL128ELXFR-10G utilizes a sector erase architecture, allowing for individual sectors to be erased and reprogrammed without affecting other data. The device supports both program and erase suspend/resume operations, enhancing system flexibility. Its Common Flash Interface (CFI) provides standardized information about the device, simplifying integration with various embedded systems. Available package options typically include TSOP and BGA. Refer to the Macronix datasheet for complete specifications, including timing diagrams, operating conditions, and package dimensions.