Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Macronix
Packaging Tray
Status Active
Memory Format FLASH
Technology FLASH - NOR
Memory Size 128Mb (16M x 8)
Access Time 90ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSOP
Win Source Part Number 059727-MX29GL128EHT2I-90G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX29GL128EHT2I-90G CAD Model

Description

The Macronix MX29GL128EHT2I-90G is an integrated circuit (IC) belonging to the memory family. It is manufactured by Macronix and has a Win Source Part Number of 059727.

  • Suitability: Suitable for use in various electronic devices that require high-speed access to memory.
  • Memory Size: 128Mb (16M x 8)
  • Operating Voltage: 2.7 V to 3.6 V
  • Temperature Range: -40°C to 85°C (TA)

You May Also Be Interested in

Infineon Technologies
256Mb Serial Flash Memory 3.0V 133MHz 16-SOIC
Lowest to $5.0611
ECAD model for S25FL256SAGMFIR0
XTX Technology Inc.
16M-Bit Serial Flash Memory
Lowest to $0.8932
ECAD model for XT25F16BSSIG
Winbond Electronics
8G-bit NAND Flash Memory 3.3V
Lowest to $155.7252
ECAD model for W29N08GVBKAA
Infineon Technologies
4Gb NAND Flash Memory TSOP-48
Lowest to $23.8168
ECAD model for S34ML04G100TFI00
Infineon Technologies
256Mb Serial Flash Memory 3.0V 133MHz 8-WSON
Lowest to $4.9123
ECAD model for S25FL256LAGNFV01
Micron Technology Inc.
1Gb Serial NOR Flash Memory 1.8V 24-TPBGA
Lowest to $151.1451
ECAD model for MT25QU01GBBB8E12-0SI
Winbond Electronics
8M-bit Serial Flash Memory 1.8V 80MHz
Lowest to $0.1489
ECAD model for W25Q80BWUXIE
Infineon Technologies
1Gb NAND Flash Memory BGA-63
Lowest to $8.0382
ECAD model for S34MS01G100BHI00
Infineon Technologies
512Mb Serial Flash Memory 1.8V 133MHz 16-SOIC
Lowest to $9.8245
ECAD model for S25FS512SAGMFI01

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9035 $58.5525
31+ $3.6565 $113.3515
48+ $3.5329 $169.5792
69+ $3.2859 $226.7271
89+ $3.1623 $281.4447
111+ $3.0388 $337.3068
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,760 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention