EN
  • EN
  • DE

MX27C2048DC12

Part No MX27C2048DC12
Manufacturer Macronix
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031775-MX27C2048DC12
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX27C2048DC12 CAD Model

Description

The MX27C2048DC-12 is a 2-Megabit, one-time programmable (OTP) read-only memory (ROM) manufactured by Macronix. It's commonly used for storing firmware, boot code, or other non-volatile data in embedded systems. The "-12" likely indicates an access time of 120ns.

Applications:

  • Embedded Systems: Used in a variety of embedded applications for storing firmware and boot code.
  • Industrial Equipment: Found in industrial control systems and instrumentation.
  • Consumer Electronics: Employed in various consumer devices such as set-top boxes and gaming consoles.
  • Telecommunications Equipment: Used in network devices and communication equipment.

Features:

  • 2-Megabit Capacity: Stores 2,097,152 bits of data.
  • OTP ROM: One-time programmable, meaning the data can only be written once.
  • Fast Access Time: The "-12" likely indicates an access time of 120ns, enabling quick data retrieval.
  • Wide Operating Voltage: Operates over a wide voltage range, typically 4.5V to 5.5V.
  • Low Power Consumption: Consumes low power during operation.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Data Access: Enables quick data retrieval for fast system performance.
  • Reliable Storage: Provides reliable storage for critical data.
  • Simple Interface: Easy to interface with microcontrollers and other digital devices.
  • Cost-Effective: Provides a cost-effective solution for storing firmware and boot code.

Additional Details:

The MX27C2048DC-12 typically comes in a DIP (dual in-line package) or a PLCC (plastic leaded chip carrier) package. It's programmed using a dedicated ROM programmer. Once programmed, the data cannot be erased or modified. It's important to carefully verify the data before programming to avoid errors. Due to its one-time programmable nature, it is commonly used for final production runs after code development is complete and verified. It offers a reliable and cost-effective solution for non-volatile data storage in a wide range of embedded systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess