Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331573-MX27C256PC-90
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX27C256PC-90 CAD Model

Description

The Macronix MX27C256PC-90 is an integrated circuit memory chip that belongs to the memory family.

  • Manufacturer: Macronix
  • Win Source Part Number: 331573
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Capacity: 256 kilobits
  • Access Time: 90 nanoseconds
  • Ideal for: Use in various electronic devices that require memory storage.

You May Also Be Interested in

Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 200ns 28-Pin CDIP
Lowest to $3.5768
ECAD model for AM27C256-200DI
ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM | IC EPROM 512K PARALLEL 28CDIP
Need more? Email Us
ECAD model for FM27C512Q90
Microchip Technology
IC OTP 4MBIT 55NS 40DIP / EPROM OTP 4M-bit 256K x 16 55ns 40-Pin PDIP W
Need more? Email Us
ECAD model for AT27C4096-55PI
STMicroelectronics
32 Mbit 2Mb x16 Low Voltage UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27V322-100B1
Microchip Technology
EPROM OTP 128K-bit 16K x 8 120ns 28-Pin PDIP / 128K (16K x 8) CMOS EPROM
Need more? Email Us
ECAD model for 27C128-12/P
Microchip Technology
IC OTP 1MBIT 150NS 32TSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP-I
Need more? Email Us
ECAD model for AT27BV010-15TC
STMicroelectronics
IC EPROM UV 4MBIT 80NS 40CDIP
Need more? Email Us
ECAD model for M27C4002-80XF1
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Lowest to $3.7657
ECAD model for NMC27C64QE150
Amd
EPROM OTP 512K-bit 64K x 8 200ns 28-Pin PDIP
Need more? Email Us
ECAD model for AM27C512-200PC

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention