Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH - NOR Memory IC 1Mb (128K x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Manufacturer Macronix
Series MXSMIO™
Package Tube
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-UFDFN Exposed Pad
Case / Package 8-USON (2x3)
Family Name MX25V1035
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number 1092-1220, 6742N-087S10IUN999
Quantity per package 12000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886615-MX25V1035FZUI
Ultra Librarian 3D Model Ultra Librarian MX25V1035FZUI CAD Model

Description

The Macronix MXSMIO™ series offers a FLASH - NOR Memory IC 1Mb (128K x 8) SPI - Quad I/O 104 MHz 8-USON (2x3) with an operating temperature range of -40°C to 85°C (TA).

  • Lifecycle Status: Not for new designs
  • Supply and Demand Status: Limited
  • Component: Surface mount
  • Package: 8-UFDFN exposed pad package
  • Family Name: MX25V1035
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • REACH: Unaffected
  • Availability: in the open market
  • Package: Tube package
  • Quantity per package: 12000
  • MSL Level: 3 (168 hours)
  • HTSUS: 8542.32.0071
  • Other part numbers: 1092-1220 and 6742N-087S10IUN999

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 8-SOIC
Lowest to $8.7970
ECAD model for S25FL128LAGMFV010
Cypress Semiconductor Corp
NOR Flash Parallel 3.3V 32Mbit 4M x 8bit 100ns 40-Pin TSOP
Need more? Email Us
ECAD model for S29GL032M10TFIR00
STMicroelectronics
Need more? Email Us
ECAD model for M29W004BT70N1
Micron Technology Inc.
JUA4 .4G+2G DDR*32.2 TFBGA137
Need more? Email Us
ECAD model for NANDCBR4N9BZBC5E
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $17.6646
ECAD model for S25FL064P0XMFA003
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 8-WSON (6x5)
Lowest to $1.8278
ECAD model for W25Q128FWPIF
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-WSON (5x6)
Lowest to $3.8898
ECAD model for S25FL064LABNFI013
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.7516
ECAD model for GD25LQ16C8IGR
Cypress Semiconductor Corp
IC FLASH 256M PARALLEL 44FBGA / FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 108 MHz 80 ns 44-FBGA (7.5x5)
Need more? Email Us
ECAD model for S29VS256RABBHI010

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6480 $64.8000
245+ $0.5317 $130.2665
380+ $0.5151 $195.7380
520+ $0.4985 $259.2200
675+ $0.4819 $325.2825
900+ $0.4321 $388.8900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,090 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention