EN
  • EN
  • DE

MX25U4033EBAI-12G

Part No MX25U4033EBAI-12G
Manufacturer Macronix
Catalog Flash
Description Flash Serial-SPI 1.8V 4M-bit 4M/2M/1M x 1/2-bit/4-bit 8ns 8-Pin WLCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960230-MX25U4033EBAI-12G
Categories Flash
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX25U4033EBAI-12G CAD Model

Description

The MX25U4033EBAI-12G is a 4M-bit Serial NOR Flash memory manufactured by Macronix. It is designed for a wide range of applications requiring non-volatile storage with fast read performance and low power consumption. This memory device supports Serial Peripheral Interface (SPI), allowing easy integration with microcontrollers and other host devices.

Applications:

  • Embedded systems for storing firmware and configuration data.
  • Consumer electronics such as set-top boxes, DVD players, and digital cameras.
  • Industrial control systems for storing program code and data logging.
  • IoT (Internet of Things) devices for over-the-air (OTA) firmware updates.
  • Wearable devices for storing application code and user data.

Features:

  • Memory Size: 4M-bit (512K x 8) capacity.
  • Interface: Standard SPI interface with single, dual, and quad I/O options.
  • Clock Speed: Supports clock frequencies up to 104 MHz in single I/O mode and up to 80MHz in dual/quad I/O modes.
  • Supply Voltage: Operates from a wide voltage range of 2.7V to 3.6V.
  • Low Power Consumption: Features low standby current and active read current to extend battery life in portable devices.
  • Security Features: Includes software and hardware write protection mechanisms to prevent accidental data corruption.
  • Package: Available in an 8-pin SOIC package for easy surface mounting.

Benefits:

  • High-Speed Performance: Fast read access times enable quick program execution and data retrieval.
  • Low Power Consumption: Extends battery life in portable and battery-powered applications.
  • Compact Size: Small footprint allows for integration in space-constrained designs.
  • Flexible Interface: SPI interface simplifies integration with a variety of microcontrollers and processors.
  • Reliable Data Storage: Non-volatile memory retains data even when power is removed.
  • Enhanced Security: Write protection features prevent unauthorized data modification.

Additional Details:

The MX25U4033EBAI-12G uses advanced flash memory technology to achieve high reliability and endurance. It supports a minimum of 100,000 program/erase cycles. The device is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments. It also supports various power-saving modes, including deep power-down mode, to further reduce power consumption when the device is not actively being used.

The SPI interface allows for simple communication using standard SPI commands. The dual and quad I/O modes enable faster data transfer rates compared to the single I/O mode, which is beneficial for applications that require high-speed data access. The device is commonly used to store boot code, configuration settings, and application code in embedded systems. It also supports sector and block erase operations, which allow for flexible memory management.

You May Also Be Interested in

Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186,347 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess