EN
  • EN
  • DE

MX25L6433FM2I-08G-TR

Part No MX25L6433FM2I-08G-TR
Manufacturer Macronix
Catalog NOR Flash
Description MX25L6433FM2I-08G-TR Macronix NOR Flash Serial NOR 3V 64Mbit x4 I/O SOP-8 209mil datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Macronix
Product Category NOR Flash
RoHS Details
Mounting Style SMD/SMT
Package / Case SOP-8
Series MX25L
Memory Size 64 Mbit
Supply Voltage - Min 2.65 V
Supply Voltage - Max 3.6 V
Active Read Current - Max 17 mA
Interface Type SPI
Maximum Clock Frequency 133 MHz
Organization 16 M x 4
Data Bus Width 4 bit
Timing Type Synchronous
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Reel
Brand Macronix
Moisture Sensitive Yes
Product Type NOR Flash
Factory Pack Quantity Factory Pack Quantity 2000
Subcategory Memory & Data Storage
Part # Aliases MX25L6433FM2I-08G
Unit Weight 0.004938 oz
Ultra Librarian 3D Model Ultra Librarian MX25L6433FM2I-08G-TR CAD Model

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
SOP-8-200mil Memory (ICs) RoHS
Lowest to $0.2329
GigaDevice Semiconductor
GD25Q32ETIG GigaDevice NOR Flash datasheet, inventory, & pricing.
Lowest to $1.1642
Winbond Electronics
32Mbit 2.7V~3.6V 133MHz SPI USON-8(3x4) Memory (ICs) RoHS
Lowest to $3.7836
Macronix
MX25L6433FM2I-08G-TR Macronix NOR Flash Serial NOR 3V 64Mbit x4 I/O SOP-8 209mil datasheet, inventory, & pricing.
Need more? Email Us
Macronix
IC FLASH 512MBIT SPI/QU 24CSPBGA
Lowest to $35.3086
Macronix
MX25L12835FZ2I-10G-TR Macronix NOR Flash Serial NOR 3V 128Mbit x4 I/O WSON-8 8x6mm datasheet, inventory, & pricing.
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 64MBIT PAR 48TSOP I
Need more? Email Us
Macronix
MX25U12872FM2I02-TR Macronix NOR Flash Serial NOR 1.8V 128Mbit x4 I/O SOP-8 209mil QE=1 datasheet, inventory, & pricing.
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $1.3636

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess