Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 80 MHz 12-WLCSP
Manufacturer Macronix
Series MXSMIO™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-UFBGA, WLCSP
Case / Package 12-WLCSP
Family Name MX25R3235
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928557-MX25R3235FBDIL0
Ultra Librarian 3D Model Ultra Librarian MX25R3235FBDIL0 CAD Model

Description

The Macronix MXSMIO™ series MX25R3235FBDIL0 is a 32Mb (4M x 8) SPI Quad I/O NOR Memory IC.

  • Temperature Range: -40°C to 85°C (TA)
  • Package: 12-UFBGA, WLCSP
  • Mounting: Surface
  • Package Quantity: reel of 6000 pieces
  • Estimated Production Lead Time: 27 weeks
  • Category: Integrated Circuits (ICs)
  • ECCN: 3A991B1A
  • REACH Status: Unaffected
  • HTSUS Code: 8542.32.0071

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for M29W800AT100N1
Alliance Memory, Inc.
IC FLASH 8MBIT 44SO / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) 55 ns 44-SO
Lowest to $74.7745
ECAD model for M29F800FB55M3F2
Micron Technology Inc.
Need more? Email Us
ECAD model for M36P0R8060N0ZSE
Sharp Microelectronics
NOR Flash Parallel 3V/3.3V 8Mbit 1M x 8bit 90ns 48-Pin TSOP
Lowest to $7.3127
ECAD model for LH28F800BJHE-PBTLT9
Micron Technology Inc.
NOR Flash, Legacy NOR Flash, 4Mb, 2.7V-3.6V, 8-pin SO8 Wide, RoHS
Lowest to $1.4423
ECAD model for M25PE40S-VMW6TG
STMicroelectronics
Need more? Email Us
ECAD model for M28W160BT-100GB6T
Micron Technology Inc.
NOR Flash Parallel 3V 64Mbit 8M/4M x 8bit/16bit 70ns 48-Pin TSOP T/R
Need more? Email Us
ECAD model for M29W640GT70N3F
STMicroelectronics
Need more? Email Us
ECAD model for M28F512-90C1
Micron Technology Inc.
NOR Flash Parallel 3V/3.3V 4M-bit 512K x 8/256K x 16 55ns Automotive 48-Pin TFBGA T/R
Lowest to $3.0128
ECAD model for M29W400FT5AZA6F

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9091 $53.1819
21+ $4.8485 $101.8185
32+ $4.6970 $150.3040
44+ $4.5455 $200.0020
57+ $4.3940 $250.4580
77+ $3.9394 $303.3338
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,973 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention