The MX25L6408EM2I-12G is a 64M-bit CMOS Quad I/O Serial Flash memory manufactured by Macronix. It's designed for a wide range of applications requiring non-volatile storage with fast access times and efficient memory utilization. The device supports standard SPI, Dual SPI, and Quad SPI interfaces for versatile communication with host controllers.
Applications
- Embedded systems
- Networking devices
- Consumer electronics (e.g., set-top boxes, smart TVs)
- Industrial control systems
- Medical devices
Features
- 64M-bit (8M-byte) Serial Flash
- Standard SPI, Dual SPI, Quad SPI interfaces
- Uniform sector architecture
- High-speed clock operation (up to 104 MHz)
- Low power consumption
- Write protect feature
- Single 2.7V to 3.6V power supply
- Industrial temperature range (-40°C to +85°C)
- RoHS compliant
Benefits
- Large storage capacity enables storage of substantial amounts of data.
- Fast read/write speeds improve system performance.
- Low power consumption extends battery life in portable devices.
- Small package size saves board space.
- Reliable data storage ensures data integrity.
- Flexibility provided by SPI, Dual SPI, and Quad SPI interfaces.
Additional Details
The MX25L6408EM2I-12G offers a significant storage capacity while maintaining a compact footprint. Its serial interface minimizes the number of pins required, simplifying integration with microcontrollers and other host systems. The device's support for multiple SPI modes (Standard, Dual, and Quad) provides flexibility in system design, allowing developers to optimize for performance or power consumption. The uniform sector architecture facilitates efficient memory management and updating. Furthermore, the device operates reliably across a broad industrial temperature range, making it suitable for demanding environments.
This memory device is particularly well-suited for applications where frequent data updates are required, thanks to its fast read/write speeds and sector erase capabilities. Its low power consumption makes it an excellent choice for battery-powered applications. The MX25L6408EM2I-12G combines high capacity, performance, and reliability in a single package, making it a versatile solution for a wide range of embedded storage needs.