EN
  • EN
  • DE

MX25L51245GMJ-10G

Part No MX25L51245GMJ-10G
Manufacturer Macronix
Catalog IT infrastructure Memory
Description 512Mb NOR Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454894-MX25L51245GMJ-10G
Manufacturer Macronix
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR (SLC)
Memory Size 512Mbit
Memory Organization 128M x 4, 256M x 2, 512M x 1
Memory Interface SPI - Quad I/O, QPI, DTR
Clock Frequency 104MHz
Write Cycle Time - Word, Page 4ms
Access Time 5.5ns
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOP
Ultra Librarian 3D Model Ultra Librarian MX25L51245GMJ-10G CAD Model

Description

The MX25L51245GMJ-10G, developed by Macronix MXIC, is a 512Mb NOR Flash memory part, providing a reliable storage solution for a wide range of applications. Situated within the Flash Memory [NAND/NOR] category, this device leverages NOR Flash technology's fast read capabilities and excellent data retention to serve applications ranging from simple consumer electronics to complex industrial systems. NOR Flash, known for its reliability and endurance, is critical for storing firmware and boot code since it allows for the execution of code directly from the memory, enabling faster device startups. The MX25L51245GMJ-10G interfaces through a Serial Peripheral Interface (SPI), which ensures compatibility with a vast array of microcontrollers and processors. This feature, combined with Macronix's reputation for quality, makes this memory module a top choice for designers looking to balance performance and cost in their systems.

You May Also Be Interested in

Dell
8GB 1Rx8 PC4-19200T DDR4-2400MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL SNP03VMYC/64G-OEM
Need more? Email Us
Dell
64GB 4Rx4 PC4-19200T DDR4-2400MHz
Need more? Email Us
Dell
16GB 2Rx4 PC3-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL N1TP1
Need more? Email Us
Dell
8GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL M393B1K70CHD-CH9
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess