EN
  • EN
  • DE

MX25L25635FMI-10GTR

Part No MX25L25635FMI-10GTR
Manufacturer Macronix
Catalog OEM Parts (M - N)
Description MX25L25635F: 256 Mb (256Mx1/128Mx2/64Mx4) 3.3 V CMOS MXSMIO® Flash Memory-SOP-16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 992754-MX25L25635FMI-10GTR
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX25L25635FMI-10GTR CAD Model

Description

The MX25L25635FMI-10GTR is a 256Mb Serial NOR Flash memory device manufactured by Macronix. It offers high-performance read, program, and erase operations, making it suitable for a wide range of embedded systems and storage applications. This device supports the standard Serial Peripheral Interface (SPI), as well as Dual and Quad SPI protocols, providing flexibility in interface options and data transfer rates.

Applications:

  • Embedded systems
  • Firmware storage
  • Boot code storage
  • Data logging
  • Industrial control systems
  • Consumer electronics

Features:

  • 256Mb (32MB) memory capacity
  • Standard SPI, Dual SPI, and Quad SPI interfaces
  • High-performance read operations: Up to 104MHz clock rate
  • Low power consumption
  • Program/Erase Suspend/Resume
  • Write protection: Hardware write protection and software write protection
  • Single 2.7V to 3.6V power supply
  • Operating temperature range: -40°C to +85°C
  • Package: 8-pin SOP

Benefits:

  • Fast data access: High-speed SPI interface ensures quick read and write operations.
  • Flexible interface options: Supports standard, dual, and quad SPI for versatile system integration.
  • Low power consumption: Minimizes power requirements, extending battery life in portable applications.
  • Reliable data storage: Provides non-volatile storage, retaining data even when power is off.
  • Compact package: Small form factor suitable for space-constrained applications.

Additional Details:

The MX25L25635FMI-10GTR uses a page programming mode, allowing for efficient writing of data. It features sector and block erase capabilities, enabling flexible memory management. The device's advanced security features, including hardware and software write protection, ensure data integrity and prevent unauthorized access. The component is packaged in an 8-pin SOP (Small Outline Package), making it easy to integrate into existing designs. Proper decoupling capacitors should be used near the power supply pins to ensure stable operation. Refer to the Macronix datasheet for complete electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0306 $54.2754
21+ $4.9482 $103.9122
32+ $4.7935 $153.3920
44+ $4.6389 $204.1116
56+ $4.4843 $251.1208
75+ $4.0204 $301.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,050 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess