EN
  • EN
  • DE

MX25L12835FMR-10G

Part No MX25L12835FMR-10G
Manufacturer Macronix
Catalog OEM Parts (M - N)
Description Serial NOR Flash Memory 128Mb 3V 16-Pin SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993404-MX25L12835FMR-10G
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX25L12835FMR-10G CAD Model

Description

The MX25L12835FMR-10G is a 128Mb Serial NOR Flash memory device manufactured by Macronix. It's designed for a wide range of applications requiring non-volatile storage, including boot code storage, data storage, and firmware updates. This memory chip offers high performance, low power consumption, and a compact form factor.

Applications:

  • Embedded Systems: Used for storing boot code, configuration data, and firmware in embedded systems.
  • Networking Equipment: Employed in routers, switches, and modems for storing firmware and configuration settings.
  • Consumer Electronics: Integrated into TVs, set-top boxes, and gaming consoles for storing system software and user data.
  • Automotive Systems: Used in automotive ECUs (Electronic Control Units) for storing calibration data and software.
  • IoT Devices: Found in various IoT devices for storing application code and sensor data.

Features:

  • 128Mb (16MB) Density: Provides ample storage for code and data.
  • Serial Peripheral Interface (SPI): Uses a simple SPI interface for communication, reducing pin count and board space.
  • Single Power Supply: Operates from a single 2.7V to 3.6V power supply.
  • Fast Read Performance: Offers high-speed data retrieval for quick system boot-up and execution.
  • Page Program: Supports page programming for efficient data writing.
  • Sector Erase: Allows for selective erasure of memory sectors, minimizing erase time and maximizing endurance.
  • Small Package: Available in compact packages like SOIC, WSON, and TFBGA for space-constrained applications.

Benefits:

  • Reliable Data Storage: Offers non-volatile storage for critical code and data.
  • Easy Integration: Simple SPI interface simplifies system design and reduces development time.
  • High Performance: Fast read and write speeds enable quick system boot-up and efficient data handling.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Compact Form Factor: Small package options allow for use in space-constrained applications.

Technical Specifications:

  • Memory Size: 128Mb (16MB)
  • Interface: SPI
  • Voltage Range: 2.7V to 3.6V
  • Read Speed: Up to 104 MHz
  • Operating Temperature: -40°C to +85°C
  • Package: SOIC-8, WSON-8, TFBGA-24

The MX25L12835FMR-10G Serial NOR Flash memory device is a versatile and reliable solution for a wide range of embedded applications. Its high performance, low power consumption, and compact form factor make it an ideal choice for designers seeking a robust and efficient non-volatile storage solution.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8626 $57.9390
37+ $3.1693 $117.2641
57+ $3.0704 $175.0128
78+ $2.9713 $231.7614
101+ $2.8723 $290.1023
135+ $2.5751 $347.6385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess