The KH29LV400CBTC-70 is a 4M-bit CMOS single 3.0V Flash memory device manufactured by Macronix. It is organized as 512K x 8 or 256K x 16. The device is designed for systems requiring high-density, non-volatile memory.
Applications
- Embedded Systems
- Handheld Devices
- Portable Electronics
- Data Storage
- Industrial Control
Features
- 4M-bit (512KB) capacity
- Single 3.0V Power Supply: Simplifies power requirements.
- Sector Erase: Allows for selective memory updates.
- Fast Access Time: 70ns access time enables quick data retrieval.
- CMOS Technology: Ensures low power consumption.
Benefits
- Reduced System Complexity: Single power supply simplifies system design.
- Flexible Memory Management: Sector erase enables efficient memory utilization.
- High Performance: Fast access time enhances system responsiveness.
- Extended Battery Life: Low power consumption extends operating time in portable devices.
- Reliable Data Storage: Ensures data retention even during power loss.
Additional Details
The KH29LV400CBTC-70 operates with a 3.0V power supply. It supports sector erase operations. The device offers a fast access time of 70ns, which is critical for performance-sensitive applications. It is typically available in a TSOP (Thin Small Outline Package). It supports both byte-wide and word-wide read/write operations. The operating temperature range is generally between -40°C and +85°C. The device also includes a write protection feature to prevent accidental data corruption.