EN
  • EN
  • DE

WCT-5W1COILTX

Part No WCT-5W1COILTX
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Description WIRELESS CHARGER 5W / MWCT1000CFM Wireless Charging Reference Design Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Main Purpose Power Management, Wireless Power Supply
Utilized IC / Part MWCT1000CFM
Primary Attributes Transmitter
Supplied Contents Board(s)
Win Source Part Number 790301-WCT-5W1COILTX
Popularity Medium
Supply and Demand Status Limited
Family Name WCT-5W1COILTX
Introduction Date January 18, 2014
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian WCT-5W1COILTX CAD Model

Description

Introducing NXP's WCT-5W1COILTX - Wireless Charging Transmitter

The WCT-5W1COILTX is an innovative solution by NXP Semiconductors, designed to revolutionize the way we charge our devices. As a part of NXP's wireless charging transmitter series, this product offers a seamless and efficient charging experience for a wide range of applications. With its compact design and powerful performance, the WCT-5W1COILTX stands out as a leading component in the wireless charging industry.

Key Features

  • Power Output: The WCT-5W1COILTX delivers a consistent 5W power output, which is ideal for charging small electronic devices such as smartphones, earbuds, and wearable technology.
  • Single Coil Configuration: Equipped with a single coil, this transmitter provides a focused charging area, ensuring that your devices receive a direct and efficient charge every time.
  • Qi-Compliant: This product adheres to the Qi wireless charging standard, ensuring compatibility with a vast array of Qi-enabled devices and providing users with a reliable charging solution.
  • Low Standby Power: The WCT-5W1COILTX is designed to conserve energy when not in active use, reducing power consumption and contributing to a more sustainable charging solution.
  • Foreign Object Detection (FOD): Safety is a priority, and the inclusion of FOD prevents the transmitter from charging when objects made of metal are detected within the charging zone, protecting both the device and the charger.

Applications

The versatility of the WCT-5W1COILTX makes it suitable for a diverse range of applications. It can be integrated into:

  • Consumer electronics such as smartphones and tablets.
  • Personal care devices like electric toothbrushes and shavers.
  • Portable medical devices that require a clean and wire-free charging environment.
  • Office equipment and furniture with built-in wireless charging capabilities.

In conclusion, NXP's WCT-5W1COILTX is an exceptional choice for manufacturers and designers looking to incorporate wireless charging into their products. With its combination of efficiency, safety features, and compliance with industry standards, it represents a step forward in wireless power transmission technology.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess