The KH25U5121E0I-14G is a 512K-bit Serial Flash memory device manufactured by Macronix. It utilizes an advanced non-volatile memory technology to provide a reliable storage solution for a wide range of applications. This memory chip is designed for systems requiring low power consumption and a small form factor.
Applications:
- Embedded Systems: Storing boot code, configuration data, and application code in embedded systems.
- Consumer Electronics: Used in devices like digital cameras, MP3 players, and set-top boxes for storing firmware and user data.
- Industrial Control: Storing program code and calibration data in industrial control systems.
- Networking Equipment: Storing firmware in routers, switches, and other networking devices.
- IoT Devices: Storing configuration data and firmware in Internet of Things (IoT) devices.
Features:
- 512K-bit (64K-byte) Memory: Provides ample storage for firmware and data.
- Serial Peripheral Interface (SPI): Standard SPI interface for easy integration with microcontrollers.
- Single 2.7V to 3.6V Power Supply: Operates over a wide voltage range, making it suitable for various power environments.
- Low Power Consumption: Minimizes energy usage in battery-powered applications.
- Fast Read/Write Times: Enables quick data access and programming.
- Small Package: Compact package for space-constrained applications.
- Write Protection: Hardware and software write protection features to prevent accidental data corruption.
- Endurance: Designed for a high number of program/erase cycles ensuring long-term reliability.
Benefits:
- Reliable Storage: Provides dependable storage for critical data and firmware.
- Easy Integration: SPI interface simplifies integration with various microcontrollers and processors.
- Low Power Consumption: Extends battery life in portable devices.
- Compact Size: Suitable for space-limited applications.
- Data Protection: Prevents accidental data corruption with write protection features.
Additional Details:
The Macronix KH25U5121E0I-14G is typically available in a standard small outline integrated circuit (SOIC) package. The operating temperature range is usually between -40°C to +85°C, making it suitable for industrial applications. Consult the Macronix datasheet for detailed specifications, including timing characteristics, electrical parameters, and packaging information.