The 25L8006EM2I-12G is an 8-Megabit Serial Flash memory produced by Macronix. It is commonly used in applications where non-volatile storage is required and a serial interface provides a compact and efficient communication method.
Applications
- Embedded Systems: Serves as storage for firmware, bootloaders, and configuration data in various embedded applications.
- Consumer Electronics: Found in devices such as set-top boxes, digital TVs, and DVD players for storing program code and settings.
- Networking Equipment: Used in routers, switches, and other networking devices to store configuration files and boot images.
- Industrial Control Systems: Employed in industrial equipment for storing program code, calibration data, and system parameters.
- IoT Devices: Integrated into Internet of Things (IoT) devices for storing sensor data, application code, and device settings.
Features
- 8-Megabit Capacity: Provides a storage capacity of 8 Megabits (1M x 8).
- Serial Interface: Uses a standard SPI (Serial Peripheral Interface) for communication.
- Low Voltage Operation: Operates on a single 3.0V power supply.
- High Speed Clock: Supports clock frequencies up to 104 MHz.
- Small Package Options: Available in space-saving package options such as SOIC and USON.
Benefits
- Non-Volatile Storage: Retains data even when power is removed.
- Compact Size: Allows for space-efficient designs in small devices.
- Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
- Simple Interface: SPI interface simplifies integration with microcontrollers and other systems.
- High Performance: Enables fast data access and high throughput.
Additional Details
The 25L8006EM2I-12G supports standard SPI commands for read, program, and erase operations. It also offers features such as write protection and deep power-down mode. The device's part marking helps with identification. Refer to the Macronix datasheet for detailed specifications, including electrical characteristics, timing diagrams, and application notes.