EN
  • EN
  • DE

MBI6802GD 7W ROHS

Part No MBI6802GD 7W ROHS
Manufacturer Macroblock
Catalog OEM Parts (M - N)
Description IC MBI6802GD, Power, AC/DC Vac=85V-265V, Vout=21V, Iout=350, EVALUATION BOARD, 100pcs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994256-MBI6802GD 7W ROHS
Categories OEM Parts(M-N)
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBI6802GD 7W ROHS CAD Model

Description

The MBI6802GD is a 7W single channel high power LED driver designed by Macroblock. It's specifically designed for driving high brightness LEDs with constant current. This driver aims to provide a reliable and efficient solution for LED lighting applications.

Applications

  • Architectural Lighting
  • Decorative Lighting
  • Stage Lighting
  • Signage
  • General Illumination

Features

  • Single channel output
  • Constant current LED driving
  • Output power up to 7W
  • RoHS compliant
  • Integrated protection features: over temperature protection (OTP) and short circuit protection (SCP)
  • PWM dimming control
  • Wide input voltage range
  • High efficiency

Benefits

  • Provides stable and consistent brightness for LEDs.
  • Enables precise control over LED intensity through PWM dimming.
  • Protects LEDs from damage due to over-temperature or short circuits.
  • Reduces energy consumption and heat generation compared to traditional lighting solutions.
  • Meets environmental regulations with RoHS compliance.
  • Long lifespan and high reliability for reduced maintenance costs.

Technical Specifications

The MBI6802GD operates with a wide input voltage range, typically from 5V to 48V. The output current can be adjusted via an external resistor, allowing for flexible LED configuration. The device incorporates over-temperature protection, which shuts down the driver when the junction temperature exceeds a certain threshold, preventing thermal damage. It also features short-circuit protection, which safeguards the LED and driver in case of a short circuit event. The PWM dimming capability allows for precise control over LED brightness, offering a wide dimming range. The compact package size enables easy integration into various lighting fixtures. The high efficiency of the driver minimizes power loss and heat generation, contributing to energy savings and improved system reliability.

The MBI6802GD is suitable for a variety of LED lighting applications, providing a robust and efficient solution for driving high-brightness LEDs. Its integrated protection features and dimming capabilities make it a versatile choice for both indoor and outdoor lighting projects. The RoHS compliance ensures that the device meets environmental standards, making it an environmentally friendly option.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess